location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X4530 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1410806
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X4530 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 15 ppm
  • - Colour copying Colour scanning
  • - Wi-Fi
  • - 5.8 kg
Warranty: 1 year
Long product name Lexmark X4530 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi :
The long product name of Lexmark X4530 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X4530 Wireless All-in-One
More>>>
Lexmark X4530 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
The official description of Lexmark X4530 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Enjoy the freedom of wireless printing, in addition to fast print speeds and versatile functionality -- copying, scanning and direct photo printing.
- Convenience and flexibility with built-in 802.11g wireless technology.
- Print fast! Up to 24 ppm black and 17 ppm color.
- Direct photo printing from Memory Cards, USB Drive or with PictBridge.
- 48-bit flatbed scanner.
- 1-touch copy PC-free copying (color or black).

Short summary description Lexmark X4530 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the Lexmark X4530 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X4530, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X4530 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X4530 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X4530. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
24 ppm
Print speed (colour, draft quality, A4/US Letter)
17 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, A2 baronial, Executive, Hagaki card, Index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Borderless printing media sizes
2L, A4, A5, A6, B5, L
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
MS Duo, MS Pro, MS Pro Duo, SD, xD
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Certificates
Certification
CSA, c-UL-us, ICES Class B, EO 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950 3 Ed., CCIB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5.8 kg
Other features
Dimensions (WxDxH)
177 x 453 x 325 mm
Network ready
Yes
Wireless technology
IEEE 802.11g
Compatible operating systems
Windows XP/XP x64/Vista Windows 2000 + Mac OS X (10.4.4-10.4.x Intel) Mac OS X (10.3.x-10.4.x Power PC)
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
280 x 536 x 398 mm