location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RangeMax NEXT Wireless Notebook Adapter 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeMax NEXT Wireless Notebook Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN511T
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR RangeMax NEXT Wireless Notebook Adapter 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - CardBus
  • - 300 Mbit/s
  • - Single-band (2.4 GHz)
Warranty: 1 year
Long product name NETGEAR RangeMax NEXT Wireless Notebook Adapter 300 Mbit/s :
The long product name of NETGEAR RangeMax NEXT Wireless Notebook Adapter 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax NEXT Wireless Notebook Adapter
More>>>
NETGEAR RangeMax NEXT Wireless Notebook Adapter 300 Mbit/s:
The official description of NETGEAR RangeMax NEXT Wireless Notebook Adapter 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum Wireless Coverage & Bandwidth
This RangeMax™ NEXT notebook adapter ensures that your laptop can connect from anywhere in your home, with maximum coverage and bandwidth, enabling you and the rest of your household to simultaneously connect to multiple Internet services, including online gaming, video streaming, and MP3 downloads.

Maximum Coverage & Bandwidth
When used in conjunction with NETGEAR's WNR854T RangeMax™ NEXT Wireless N cable router (Gigabit Edition), the WN511T Wireless N laptop adapter will provide maximum wireless coverage and bandwidth, enabling you and your entire household to simultaneously connect to multiple Internet services and online media.

To explain the capabilities of RangeMax™ NEXT Wireless N routers and adapters further: Imagine connecting to the Internet from anywhere in the house, without a cable. Then imagine everyone in the house connecting at the same time, and all doing things online or over the network - all at the same time: Watching a Hi-Definition video or TV programme in the living room, browsing the Internet in the study, playing online games in the den, downloading MP3 music from the dining room - all at the same time.

Rock Steady, Constant Connection
With the RangeMax™ NEXT Wireless N notebook adapter inserted, your laptop will maintain a steady, constant wireless connection (when used in conjunction with the WNR854T Wireless N Router, Gigabit Edition), with sufficient bandwidth available to stream, download, browse the Internet, and transfer files all at the same time.

With RangeMax™ NEXT and Wireless N your laptop should not experience any more frustrating interruptions or freezes, just a constant connection that enables you and your household to use the Internet and wireless network as you choose, whenever you choose.

Touchless Wireless Security
Touchless WiFi Security makes creating the highest level of network security easy and includes industry standard wireless encryption standards for you to choose from: WEP, WPA-PSK, or WPA2-PSK. These security features enable you to 'lock-down' your home wireless network, protecting you against unwanted intruders.

Easy as Ever to Set-Up & Backward Compatible
As with all NETGEAR wireless products, the WN511T RangeMax™ NEXT Wireless N notebook adapter (Gigabit Edition) is easy to set-up with NETGEAR's Smart Wizard™. This Wireless N adapter is backward compatible with existing wireless devices, including 54 Mbps 802.11g and 11 Mbps 802.11b - but bear in mind that the coverage and bandwidth won't be as good with these devices on your home wireless network.

Short summary description NETGEAR RangeMax NEXT Wireless Notebook Adapter 300 Mbit/s:
This short summary of the NETGEAR RangeMax NEXT Wireless Notebook Adapter 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RangeMax NEXT Wireless Notebook Adapter, Wireless, CardBus, 300 Mbit/s

Long summary description NETGEAR RangeMax NEXT Wireless Notebook Adapter 300 Mbit/s:
This is an auto-generated long summary of NETGEAR RangeMax NEXT Wireless Notebook Adapter 300 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR RangeMax NEXT Wireless Notebook Adapter. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 300 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
300 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Security algorithms
WPA
Weight & dimensions
Width
123 mm
Depth
54 mm
Height
8.5 mm
Weight
56 g
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Networking features
Wireless LAN
Bundled software
SmartWizard