location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WN111-100FSS network card 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WN111-100FSS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN111-100FSS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WN111-100FSS network card 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 300 Mbit/s
  • - Component for: PC/Laptop
Warranty: 1-year warranty.
Long product name NETGEAR WN111-100FSS network card 300 Mbit/s :
The long product name of NETGEAR WN111-100FSS network card 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax Next Wireless-N USB 2.0 Adapter
More>>>
NETGEAR WN111-100FSS network card 300 Mbit/s:
The official description of NETGEAR WN111-100FSS network card 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Experience the Next Generation – up to 300 Mbps Networking.
- Upgrades your computer to Wireless-N Wi-Fi.
- Faster downloads and file transfers plus enhanced media streaming.
- Patented micro-antennas provide better speed and range than other N adapters.
- Easy setup with Smart Wizard® installation software.
- Maximum performance requires use with Wireless-N Routers.

Features
- Delivers consistent high-speed wireless connections—no more dropped connections or dead spots.
- Provides enough bandwidth to support music downloads, file sharing and multimedia applications.
- Backward compatible with Wireless-G hotspots.
- Designed for your notebook or desktop PC.
- Supports Windows® Vista™.

What is NETGEAR’s RangeMax Next Wireless-N?
The RangeMax Next Wireless-N USB 2.0 Adapter is backward compatible with legacy 802.11b/g wireless standard products. Smart Wizard® simplifies setup and Touchless WiFi Security makes connecting to secure networks simple and fast. The WN111 has a USB 2.0 interface, so it can enable your notebook or desktop computer to connect at Wireless-N speeds at the first time.

The WN111 secures enough bandwidth and range to support file sharing, MP3 downloads, Internet phone calls, network gaming and multimedia applications all simultaneously and at consistent speeds.

Short summary description NETGEAR WN111-100FSS network card 300 Mbit/s:
This short summary of the NETGEAR WN111-100FSS network card 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WN111-100FSS, Wireless, USB, 300 Mbit/s

Long summary description NETGEAR WN111-100FSS network card 300 Mbit/s:
This is an auto-generated long summary of NETGEAR WN111-100FSS network card 300 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WN111-100FSS. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 300 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
300 Mbit/s
Security algorithms
WPA2-PSK
Design
Component for *
PC/Laptop
System requirements
Compatible operating systems
Microsoft Windows Vista, XP, 2000 SP4
System requirements
Minimum processor
Pentium 300MHz
Weight & dimensions
Weight
21.5 g
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11b, IEEE 802.11g 2.4 GHz
Dimensions (WxDxH)
94.5 x 30.2 x 15.2 mm
Supported data transfer rates
802.11b: 1, 2, 5.5, 11 Mbps / 802.11g: 6, 9, 12, 18, 24, 36, 48, 54 Mbps / 802.11n draft: 6, 6.5, 13, 13.5, 19.5, 26, 27, 39, 40.5, 53, 54, 58.5, 65, 78, 81, 104, 108, 117, 121.5, 130, 135, 162, 216, 243, 270, 300 Mbps
Country Distributor
United Kingdom 1 distributor(s)