location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PLQ-20M (240v)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson PLQ-20M (240v)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C560031DA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946236353
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson PLQ-20M (240v)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 576 cps
  • - 53 dB
  • - Buffer size: 64 KB
  • - Standard interfaces: Parallel, RS-232, USB 2.0
  • - Print head: 24-pin
  • - Mean time between failures (MTBF): 10000 h
  • - 59 W
Long product name Epson PLQ-20M (240v) :
The long product name of Epson PLQ-20M (240v). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson PLQ-20M (240v), Impact dot matrix, 24 pins, 94 columns, 24 Needles
More>>>
Epson PLQ-20M (240v):
The official description of Epson PLQ-20M (240v) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson PLQ-20 Series is ideal for all front desk applications such as banking and public administration offices. The PLQ-20 provides fast print speeds of up to 576cps and can print on a wide range of media including passbooks, passports, tickets or visas. With its automatic printhead adjustment feature, it can handle media up to 2.6mm in thickness and has automatic sheet alignment for ease-of-use.

Short summary description Epson PLQ-20M (240v):
This short summary of the Epson PLQ-20M (240v) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PLQ-20M (240v), 576 cps, 576 cps, 144 cps, 180 cps, 10,12 cpi, CODABAR (NW-7), Code 39, EAN13, EAN8, Industrial 2/5, Interleaved 2/5, UPC-A, UPC-E

Long summary description Epson PLQ-20M (240v):
This is an auto-generated long summary of Epson PLQ-20M (240v) based on the first three specs of the first five spec groups.

Epson PLQ-20M (240v). Maximum print speed: 576 cps, Maximum print speed (draft): 576 cps, Maximum print speed (LQ): 144 cps. Paper feed: Manual, Paper tray media types: Envelopes. Buffer size: 64 KB, Sound pressure level (printing): 53 dB, Country of origin: Indonesia. Standard interfaces: Parallel, RS-232, USB 2.0. Print head: 24-pin, Ribbon life: 10 million characters, Mean time between failures (MTBF): 10000 h

Printing
Maximum printing width (columns) *
94
Maximum print speed *
576 cps
Maximum print speed (draft)
576 cps
Maximum print speed (LQ)
144 cps
Normal print speed
180 cps
Character pitch
10, 12 cpi
Built-in barcodes
CODABAR (NW-7), Code 39, EAN13, EAN8, Industrial 2/5, Interleaved 2/5, UPC-A, UPC-E
Character sets
ISO 8859-15, PC437, PC850, PC858
Paper handling
Paper feed
Manual
Paper tray media types
Envelopes
Features
Buffer size *
64 KB
Sound pressure level (printing) *
53 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, RS-232, USB 2.0
Endurance
Print head *
24-pin
Ribbon life
10 million characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
59 W
AC input voltage
220 - 240 V
Power
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
384 mm
Depth
280 mm
Height
203 mm
Weight
7.7 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
380 mm
Package depth
460 mm
Package height
270 mm
Package weight
10.2 kg
Logistics data
Products per pallet
28 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.04 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
42 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.04 m