location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Combosaver cable lock 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combosaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64050
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Combosaver cable lock 1.8 m :
The long product name of Kensington Combosaver cable lock 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ComboSaver Security Cable locking system without the keys
More>>>
Kensington Combosaver cable lock 1.8 m:
The official description of Kensington Combosaver cable lock 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

* Notebook Security cable with a 3 wheel-combination lock …no key required!
* Same patented T-bar as Microsaver:fits into 95% of Notebooks and also LCD projectors and Flat screens.
* Very easy to install with no unsightly components stuck onto your notebook
* Loop the 1.8 m cable around a fixed object and introduce the lock into your notebook
* Set up easily your own secret code

Short summary description Kensington Combosaver cable lock 1.8 m:
This short summary of the Kensington Combosaver cable lock 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Combosaver, 1.8 m

Long summary description Kensington Combosaver cable lock 1.8 m:
This is an auto-generated long summary of Kensington Combosaver cable lock 1.8 m based on the first three specs of the first five spec groups.

Kensington Combosaver. Cable length: 1.8 m

Weight & dimensions
Cable length *
1.8 m
Brand Image Product code Product Stock Price from
Kensington Pocket ComboSaver cable lock 1.2 m Kensington Pocket ComboSaver cable lock 1.2 m
(show image)
1500164 Pocket ComboSaver