location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Nr.17 + Nr. 27 ink cartridge Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nr.17 + Nr. 27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D2952 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646055475 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Nr.17 + Nr. 27 ink cartridge Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
Long product name Lexmark Nr.17 + Nr. 27 ink cartridge Original Black, Cyan, Magenta, Yellow :
The long product name of Lexmark Nr.17 + Nr. 27 ink cartridge Original Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Combo-Pack #17, #27 Black and Color Moderate Use Print Cartridges
More>>>
Lexmark Nr.17 + Nr. 27 ink cartridge Original Black, Cyan, Magenta, Yellow:
The official description of Lexmark Nr.17 + Nr. 27 ink cartridge Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

#17 and #27 Print Cartridges are ideal for printer owners who print occasionally or who want to adapt the cartridges they buy to the kind of printing they do. #17 and #27 cartridges provide occasional users with the capacity and yield best adapted to their occasional printing needs.

Short summary description Lexmark Nr.17 + Nr. 27 ink cartridge Original Black, Cyan, Magenta, Yellow:
This short summary of the Lexmark Nr.17 + Nr. 27 ink cartridge Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Nr.17 + Nr. 27, Black, Cyan, Magenta, Yellow, Multi pack

Long summary description Lexmark Nr.17 + Nr. 27 ink cartridge Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Lexmark Nr.17 + Nr. 27 ink cartridge Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Lexmark Nr.17 + Nr. 27. Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow

Features
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Features
Colour
Yes
Weight & dimensions
Package weight
0.085 g
Other features
Package dimensions (WxDxH)
40 x 90 x 140 mm
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)