location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6121 5.08 cm (2") 890 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6121
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002D150
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6121 5.08 cm (2") 890 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.08 cm (2") 320 x 240 pixels
  • - SD
  • - Bluetooth
  • - Single camera
  • - 890 mAh
Long product name Nokia 6121 5.08 cm (2") 890 mAh Black :
The long product name of Nokia 6121 5.08 cm (2") 890 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6121 Black
More>>>
Short summary description Nokia 6121 5.08 cm (2") 890 mAh Black:
This short summary of the Nokia 6121 5.08 cm (2") 890 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6121, 5.08 cm (2"), 320 x 240 pixels, Black

Long summary description Nokia 6121 5.08 cm (2") 890 mAh Black:
This is an auto-generated long summary of Nokia 6121 5.08 cm (2") 890 mAh Black based on the first three specs of the first five spec groups.

Nokia 6121. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 890 mAh. Product colour: Black. Weight: 89 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:17:00
Uk has collected 2 expert reviews for Nokia 6121 5.08 cm (2") 890 mAh Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
tech-faq.com
Updated:
2013-11-09 09:16:59
The Nokia 6121-classic is the perfect phone for someone who is just looking for a device that they can talk to their friends and family with. It doesnt do anything special. It doesnt have any fancy bells or whistles. Its designed for one purpose a...
Good Enough features for any average consumer+ Great Nokia screen+ 3G support...
Bad The phone is nothing special- Classic styling looks like it was designed a few years ago- Battery life...
Bottom line The Nokia 6121-classic is a decent choice if you are looking for a candy bar phone from Nokia. As a free device, the Nokia 6121-classic is certainly worth it. Otherwise you may want to consider looking into some of Sony Ericssons candy bar phones inst...
0%