location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Li-Ion 6cell 67Wh (6200mAh) Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion 6cell 67Wh (6200mAh)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F886-L100 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:24:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Li-Ion 6cell 67Wh (6200mAh) Battery :
The long product name of Fujitsu Li-Ion 6cell 67Wh (6200mAh) Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1st Battery 6 cell 67Wh (6 200mAh)
More>>>
Fujitsu Li-Ion 6cell 67Wh (6200mAh) Battery:
The official description of Fujitsu Li-Ion 6cell 67Wh (6200mAh) Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Information technology professionals rely on Fujitsu quality to ensure maximum productivity. As the power of applications, processors, memory adapters and storage devices increases, high-end computer users are seeking ways to optimize their system performance. Fujitsu provides leading solutions, adding new levels of performance, availability, flexibility, and management.

Short summary description Fujitsu Li-Ion 6cell 67Wh (6200mAh) Battery:
This short summary of the Fujitsu Li-Ion 6cell 67Wh (6200mAh) Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Li-Ion 6cell 67Wh (6200mAh), Battery

Long summary description Fujitsu Li-Ion 6cell 67Wh (6200mAh) Battery:
This is an auto-generated long summary of Fujitsu Li-Ion 6cell 67Wh (6200mAh) Battery based on the first three specs of the first five spec groups.

Fujitsu Li-Ion 6cell 67Wh (6200mAh). Type: Battery