location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CanoScan 4200F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9996A002 show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 3200 x 6400 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 17.8 W
Long product name Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI :
The long product name of Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CanoScan 4200F - 3200 x 6400 dpi, 48 bit colour depth, Film Adapter Unit 4 x 35mm, USB 2.0
More>>>
Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI:
The official description of Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CanoScan 4200F is the ultimate power package that gives clean, clear scans of film or photos. Its 3200 x 6400 dpi resolution and super-fast scan engine delivers outstanding results at an astonishing speed.

Features
- 3200 x 6400dpi with 48 bit colour depth
- FAU for up to 4 x 35mm transparencies
- super-fast scan engine
- USB 2.0 Hi-Speed
- QARE Level 2 dust/scratch removal
- complete software package
- 4 EZ buttons
- fast multi-photo mode
- advanced Z-lid

Short summary description Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI:
This short summary of the Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CanoScan 4200F, 216 x 297 mm, 3200 x 6400 DPI, 48 bit, Flatbed scanner, CCD, TWAIN

Long summary description Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI:
This is an auto-generated long summary of Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI based on the first three specs of the first five spec groups.

Canon CanoScan 4200F. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 3200 x 6400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Scan drivers: TWAIN. Standard interfaces: USB 2.0. Power supply type: AC, Power consumption (typical): 17.8 W, Power consumption (standby): 7 W

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
3200 x 6400 DPI
Colour scanning
Yes
Input colour depth
48 bit
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Scan drivers
TWAIN
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
17.8 W
Power consumption (standby)
7 W
System requirements
Mac compatibility
No
Minimum RAM
128 MB
Minimum processor
Intel PIII, Celeron (566 Mhz), AMD Athlon, Athlon MP/XP, Duron
Compatible operating systems
Windows 98, ME, 2000 Pro, XP (Home/Pro/Media Centre)
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
2.8 kg
Packaging content
Bundled software
ArcSoft PhotoStudio OmniPage SE
Other features
Dimensions (WxDxH)
259 x 473 x 81 mm
Illumination
Yes
Film type
Negatives/positives
Control panel
4 x EZ buttons
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:12:47
Uk has collected 3 expert reviews for Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
webuser.co.uk
Updated:
2011-08-10 02:12:44
Looking for a bargain? This A4 flatbed scanner has lots of great features at a cracking price. more...
Bottom line If price is an issue, but you want great-quality scans with superb colour and dont mind a bit of a learning curve before getting the most out of your scanner, this is a good option. More Scanners reviews: Canon Pixma MP610 Epson Stylus DX8400 HP Photo...
76%
itreviews.com
Updated:
2011-08-10 02:12:45
good quality budget scanner: Buying an efficient and good quality scanner when youre on a tight budget is always a bit of a juggling act, depending upon whether your priority is speed or detail of reproduction. The CanoScan 4200F was...
0%
Brand Image Product code Product Stock Price from
Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI
(show image)
0307B002 CanoScan LiDE 25 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageFORMULA 2580C ADF + Manual feed scanner 600 x 600 DPI A4 White Canon imageFORMULA 2580C ADF + Manual feed scanner 600 x 600 DPI A4 White
(show image)
0080B003 2580C 0.00
(excl. VAT)
0 (incl. VAT)
Canon CanoScan LiDE 60 Flatbed scanner 1200 x 2400 DPI Canon CanoScan LiDE 60 Flatbed scanner 1200 x 2400 DPI
(show image)
0337B003 CanoScan LiDE 60 0.00
(excl. VAT)
0 (incl. VAT)
Canon CANOSCAN FS4000US Film/slide scanner Canon CANOSCAN FS4000US Film/slide scanner
(show image)
6735A003 CANOSCAN FS4000US 0.00
(excl. VAT)
0 (incl. VAT)
Canon CANOSCAN N670U 600 x 1200 DPI Canon CANOSCAN N670U 600 x 1200 DPI
(show image)
7103A003 CANOSCAN N670U 0.00
(excl. VAT)
0 (incl. VAT)
Canon CANOSCAN D646U Canon CANOSCAN D646U
(show image)
6682A003 CANOSCAN D646U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)