location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFWE 6455 RC Glider™ electronic wall support

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFWE 6455 RC Glider™ electronic wall support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFWE 6455 RC show
Show alternative article codes used in the online market place
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2019 20:34:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years.
Long product name Vogel's EFWE 6455 RC Glider™ electronic wall support :
The long product name of Vogel's EFWE 6455 RC Glider™ electronic wall support. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EFWE6445 Glider wall support 42-60"
More>>>
Vogel's EFWE 6455 RC Glider™ electronic wall support:
The official description of Vogel's EFWE 6455 RC Glider™ electronic wall support as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You can control all your Audio Visual equipment with a remote. Why not control the movement of your TV screen, too? The Glider�, suitable for large and extra large screens, comes with a stylish small remote control that turns your TV screen 45 degrees left or right for the optimal viewing angle.

The Glider� is unique in many ways. It moves like no other wall support on the market, gliding along the wall while turning at the same time in a impressively fluid and efficient motion. It features soft-start en soft-stop for safety and style, as well as user-programmable pre-sets for often used viewing angles. Another great feature is the auto-home function: the Glider� senses when the TV is switched off and will return to the wall automatically ! Suitable for 42-60'' screens with a maximum weight of up to 70 kg.

Short summary description Vogel's EFWE 6455 RC Glider™ electronic wall support:
This short summary of the Vogel's EFWE 6455 RC Glider™ electronic wall support data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFWE 6455 RC Glider™ electronic wall support, 70 kg, 1066.8 - 1524 mm (42 - 60")

Long summary description Vogel's EFWE 6455 RC Glider™ electronic wall support:
This is an auto-generated long summary of Vogel's EFWE 6455 RC Glider™ electronic wall support based on the first three specs of the first five spec groups.

Vogel's EFWE 6455 RC Glider™ electronic wall support. Maximum weight capacity: 70 kg, Screen size compatibility: 1066.8 - 1524 mm (42 - 60")

Technical details
Maximum weight capacity
70 kg
Screen size compatibility
1066.8 - 1524 mm (42 - 60")
Ergonomics
Turn angle
45°
Weight & dimensions
Weight
15.2 kg