location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XAVB5101 Ethernet 500 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XAVB5101
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAVB5101-100PES show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR XAVB5101 Ethernet 500 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PowerPlug Ethernet
  • - 500 Mbit/s 10/100/1000BaseT(X)
Warranty: 1-year
Long product name NETGEAR XAVB5101 Ethernet 500 Mbit/s :
The long product name of NETGEAR XAVB5101 Ethernet 500 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powerline Nano500 Set
More>>>
NETGEAR XAVB5101 Ethernet 500 Mbit/s:
The official description of NETGEAR XAVB5101 Ethernet 500 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR Powerline Nano500 Set extends your Internet access to any electrical outlet for the most demanding applications. It offers easy, plug-and-play setup and faster speeds, all in a convenient small design. Perfect for connecting smart TVs, HD set-top boxes, 3D HD videos, Blu-rayTM players, DVRs, PCs and gaming consoles to your home network and the Internet.

- Extend your network - Extend Internet access throughout your home to any electrical outlet for desktop PCs, smart TVs, gaming consoles and set-top boxes.
- HDTV & 3D HD - Speeds up to 500 Mbps enable applications such as HDTV, multiple HD and 3D HD video streams, streaming multimedia, and multiplayer gaming.
- Compact Design - Convenient nano-design blends in nicely with any surrounding.
- Plug-and-play - Sets up in minutes, no need to configure or install software.
- Push-and-Secure - Secures the network connection with the touch of a button, no need to remember passwords.
- Pick-a-Plug - Automatically tests the connection at any electrical outlet to ensure the highest possible performance.
- Energy-saving features - Automatically powers down when not connected or not in use, disable LEDs, less than 0.5 Watt in stand-by, packaging manufactured with at least 80% recyclable material.
- Expand your existing Powerline network - Backwards compatible with Homeplug AV including NETGEAR Powerline AV products.

Short summary description NETGEAR XAVB5101 Ethernet 500 Mbit/s:
This short summary of the NETGEAR XAVB5101 Ethernet 500 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XAVB5101, Wired, PowerPlug, Ethernet, 500 Mbit/s, White

Long summary description NETGEAR XAVB5101 Ethernet 500 Mbit/s:
This is an auto-generated long summary of NETGEAR XAVB5101 Ethernet 500 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR XAVB5101. Connectivity technology: Wired, Host interface: PowerPlug, Interface: Ethernet. Maximum data transfer rate: 500 Mbit/s. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PowerPlug
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
500 Mbit/s
Networking standards *
IEEE 802.3
Cabling technology
10/100/1000BaseT(X)
Design
Product colour
White
Internal *
No
Plug and Play
Yes
LED indicators
LAN, Link, Power
Certification
WEEE
System requirements
Compatible operating systems
Microsoft Windows 7, Vista, XP, Mac OS X
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
55.1 mm
Depth
41.9 mm
Height
67 mm
Weight
99 g
Packaging content
Cables included
LAN (RJ-45)
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Compliance industry standards
IEEE 1901
Quick start guide
Yes
Supported data transfer rates
10/100/1000 Mbit/s
Cable length
2 m
Source Testseek summary Average rating
Reviews
Updated:
2013-06-26 15:21:08
Uk has collected 11 expert reviews for NETGEAR XAVB5101 Ethernet 500 Mbit/s and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2013-06-26 15:21:08
Netgear is a well respected name in the networking space, offering everything from routers to wireless adaptors to Powerline hardware. The Netgear XAVB5101 Powerline Nano500 Set is just one of three 500Mbps starter kits that are available, with the XAVB50...
Good Compact design, Useful LED indicators, Gigabit Ethernet connection...
Bad Not that stylish, No installation CD or download, Uninspiring speeds...
80%
itproportal.com
Updated:
2013-06-26 15:21:08
Not only are powerline networking adapters getting faster, but they are also getting smaller. Netgear's latest offering, the XAVB5101 Powerline Nano500 Set, consists of a pair of its latest - and smallest - XAV5101 adapters. These comply with the HomePlug...
Bottom line HomePlug devices are still not particularly cheap, but they are convenient and are getting smaller and faster. The Netgear XAVB5101 set is one of the smallest and fastest we've seen. Pros: Great performance; well-made; small size makes them ideal for tig...
90%
uk.hardware.info
Updated:
2014-02-15 01:14:16
Powerline adapters are one of the ways of extending your home network. They use the existing electrical wiring in your home, and all you need is at least two electrical outlets. 500Mbps powerline models are becoming more and more common compared to a ye...
0%
avforums.com
Updated:
2014-03-16 01:17:53
We have recently reviewed a number of different methods for creating a wired network in your home, from the HDanywhere full distribution system, to the Power Ethernet all-in-one wall sockets. In the case of the HDanywhere system, the performance and capab...
Good Easier than wiring your home, Simple to install and setup, Very effective, Price...
Bad None...
80%
techradar.com/au/
Updated:
2014-04-13 02:22:52
Netgear is a well respected name in the networking space, offering everything from routers to wireless adaptors to Powerline hardware.The Netgear XAVB5101 Powerline Nano500 Set is just one of three 500Mbps starter kits that are available, with the XAVB500...
Good Compact design, Useful LED indicators, Gigabit Ethernet connection, Consistent results...
Bad Not that stylish, No installation CD or download, Uninspiring speeds...
Bottom line The Netgear XAVB5101 is a solid option for anyone looking to tap into the latest 500Mbps powerline standard. And even though the performance wasn't enough to make it stand out from the crowd, the throughput was consistent and the pricing - at £167 in the...
80%
techradar.com/au/
Updated:
2014-04-14 01:47:51
Netgear is a respected name in networking, offering everything from routers to powerline hardware, and the Nano 500 is one of just three 500Mbps starter kits that the company produces.The design of Netgear's adaptors are compact but pleasingly chunky at t...
Good Compact design, Decent speed, Good price...
Bad No install CD, Speeds not great...
80%
booredatwork.com
Updated:
2014-01-30 01:10:52
The NETGEAR Powerline Nano500 Set extends your Internet access to any electrical outlet for the most demanding applications. It offers easy, plug-and-play setup and faster speeds, all in a convenient small design. Perfect for connecting smart TVs, HD set-...
0%
smallnetbuilder.com
Updated:
2014-05-30 06:00:38
Small(er) seems to be the latest attempt to differentiate powerline adapters that are largely cut from the same cloth (or chipset). TRENDnet recently announced its TPL-406E 500 Mbps Compact Powerline AV Adapter that has a footprint smaller than 3" x 2". A...
Good Capable of > 200 Mbps maximum aggregate throughput, Won't block adjacent duplex outlet...
Bad Runs hot, Seems to prioritize uplink vs. downlink, Large throughput change between locations...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)