location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6120 classic 5.08 cm (2") 89 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6120 classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002B6B8
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6120 classic 5.08 cm (2") 89 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 5.08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - 890 mAh
Long product name Nokia 6120 classic 5.08 cm (2") 89 g White :
The long product name of Nokia 6120 classic 5.08 cm (2") 89 g White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 6120 classic white)
More>>>
Short summary description Nokia 6120 classic 5.08 cm (2") 89 g White:
This short summary of the Nokia 6120 classic 5.08 cm (2") 89 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6120 classic, Bar, 5.08 cm (2"), 2 MP, Bluetooth, 890 mAh, White

Long summary description Nokia 6120 classic 5.08 cm (2") 89 g White:
This is an auto-generated long summary of Nokia 6120 classic 5.08 cm (2") 89 g White based on the first three specs of the first five spec groups.

Nokia 6120 classic. Form factor: Bar. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery capacity: 890 mAh, Standby time (2G): 216 h. Weight: 89 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 21:18:49
Uk has collected 45 expert reviews for Nokia 6120 classic 5.08 cm (2") 89 g White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-20 21:18:44
Over the years, mobile phone technology has tended to not only increase the quality and quantity of multimedia applications but of the connectivity options as well. Case in point: the Nokia 6120 Classic. This deceptively simple and elegant looking hand...
14%
smh.com.au
Updated:
2013-11-20 21:18:44
Yes, the product name is a bit of mouthful but, as Shakespeare would have said, this is a beast with two backs. The phone is an elegant Nokia 6120 Classic handset that packs the most modern mobile features into an easy-to-use design that doesnt...
90%
itreviews.com
Updated:
2013-11-20 21:18:45
highly portable S60 Smartphone: Nokias 6120 Classic is a slim, light, 3G mobile phone running a full Smartphone operating system. The advanced features on offer are hampered a little by the phones small size and shape, but if you are...
0%
goodgearguide.com.au
Updated:
2013-11-20 21:18:46
A straightforward, stylish, HSDPA capable handset with a fair features list and an ultra-competitive price tag? Sounds too good to be true, but Nokias 6120 Classic is just that, and more. Designed for those on a budget, the 6120 still includes most of...
Good HSDPA capable, stylish, solid features list, FM radio and music player, Bluetooth with A2DP...
Bad Battery life, small and squashed controls The Final Word The 6120 Classic may not be outstanding, but it is stylish, affordable and has a generous features list.
Bottom line The 6120 Classic may not be outstanding, but it is stylish, affordable and has a generous features list.
70%
techradar.com
Updated:
2013-11-20 21:18:46
At first glance, there doesnt seem to be anything very remarkable about Nokias 6120 Classic. Its a fairly nondescript-looking candybar phone turned out in shiny black plastic offset with metallic trim. It looks like one of the mid-range workhorses t...
Good Compact design, 3G with HSDPA , 2-megapixel camera and media player...
Bad Uninspiring design , Keypad a touch plasticky...
Bottom line At first glance, there doesnt seem to be anything very remarkable about Nokias 6120 Classic. Its a fairly nondescript-looking candybar phone turned out in shiny black plastic offset with metallic trim. It looks like one of the mid-range workhorses t...
80%
knowyourmobile.com
Updated:
2014-03-20 05:04:21
The first thing that strikes you about the Nokia 6120 Classic is just how tiny and light it feels in the hand. If youre accustomed to chunky Series 60 models like the Nokia N70 or N73, youll be amazed that this 89 gramme lightweight packs in nearly a...
Good Speedy interface, 3G, Light weight design, 2 megapixel camera...
Bad Small display, Cramped keypad...
Bottom line Small but well formed phone with state-of-the-art connectivity...
80%
stuff.tv
Updated:
2014-03-20 05:04:21
Not all simple phones need to limit their life ambitions to phone-and-text tedium. In our book, a handset that delivers smartphone power in a package that even technophobes will take to is worthy of the title – and one such phone is the 6120.Take on...
Good Great value. Simple user interface. Super-fast 3G...
Bad Unexceptional camera. Understated design won’t suit everybody...
Bottom line The simplest of smartphones, the 6120 is easy to use and neither its price nor size will stretch your pocket...
80%
brighthub.com
Updated:
2013-11-20 21:18:43
The Nokia 6120 classic is a feature-rich smart phone that offers easy-to-use interface, smart functionality, decent design and many things that one can expect from a very good smart phone. It is the smallest and lightest smart phone in the world that...
Bottom line The Nokia 6120 is a perfectly assembled phone that comes with good set of features, and gives an average performance at a moderate price. The user interface is very responsive, and the pre-installed applications like PDF viewer and office docume...
80%
juzaphoto.com
Updated:
2013-11-20 21:18:43
The Nokia 6120 Camera Phone Nowadays, even the cheapest mobile phones have a small camera - does it have practical usages, or it is just a toy? I recently bought a Nokia 6120 phone, that has a 2 megapixel camera module - this is a pretty basic unit, w...
0%
smape.com
Updated:
2013-11-20 21:18:44
The very word ‘smartphone’ sounds to most customers like something bulky, expensive and supplied with a large screen – in the majority of cases this idea is pretty close to the real life nowadays. It’s hard to break stereotypes, and usually that takes...
Bottom line The quality of communications observed with Nokia 6120c is quite up to the Nokia standards of quality, without any visible sways upwards or downwards. The talk and polyphonic speakers seems irreproachable, too. The sound volume and quality of signal a...
0%
stuff.tv
Updated:
2013-11-20 21:18:44
Not all simple phones need to limit their life ambitions to phone-and-text tedium. In our book, a handset that delivers smartphone power in a package that even technophobes will take to is worthy of the title – and one such phone is the 6120.Take on...
Good Great value. Simple user interface. Super-fast 3G...
Bad Unexceptional camera. Understated design won’t suit everybody...
Bottom line The simplest of smartphones, the 6120 is easy to use and neither its price nor size will stretch your pocket...
80%
mobiletechreview.com
Updated:
2013-11-20 21:18:44
Weve covered a great number of high end Nokia NSeries "multimedia computers", otherwise known as full-featured smartphones, and Nokia E series smartphones. Theyre generally available through retailers and importers rather than carriers (the Nokia E6...
80%
mobile-review.com US
Updated:
2013-11-20 21:18:45
However, the phone’s positioning as well as its place on the market it our next concern, and for now we are going to focus on the handset itself.
0%
gsmarena.com
Updated:
2013-11-20 21:18:45
The new Nokia 6120 Classic belongs to neither the multimedia N Series, nor the business E series of the Finnish brand. Good at the essentials, it’s set of features can’t be clearly linked to a particular target of users. The „Classic&ldq...
0%
trustedreviews.com
Updated:
2013-11-20 21:18:45
Nokia could be causing a bit of a problem for itself in that its mid range consumer focussed phones are often very, very good, while its higher end more expensive ones can be a bit iffy. Sometimes there are exceptions. I wasn't a fan of the low-to-mid ra...
90%
mobilechoiceuk.com
Updated:
2013-11-20 21:18:46
The 6120 Classic has a feature set that belies its mid-range ranking. Its got big seller written all over it. top deals for this phone Handset cost: FREE 18 months contract, Plus Mix & Match 500; Contract LengthTariff: 3Supplier: 3 Buy now | Vie...
Good Its refreshing to see a Symbian Series 60 OS and HSDPA download speeds in a mid-range handset.
Bad The camera lacks auto-focus and macro for close-ups, while the LED flash is quite crude.
Bottom line The 6120 Classic has a feature set that belies its mid-range ranking. Its got big seller written all over it.
60%
Allaboutsymbian.com
Updated:
2013-11-20 21:18:46
Nokia 6120 Classic / 6121 Classic Review(Note 1: The Nokia 6120 Classic has the "Classic" tagged on the end to avoid confusion with the Nokia 6120, a much older phone.)(Note 2: The Nokia 6121 Classic is the same as the 6120 Classic, but they have sligh...
87%
phonearena.com
Updated:
2013-11-20 21:18:46
With the launch of the N-series in the end of 2005 and the E-series in October the same year, Nokia’s Symbian smartphones became more targeted at particular groups of people and particular interests (multimedia / business), developing mainly in these d...
Good Smallest Symbian S60 smartphone, Running on Symbian v9.2 and very fast 369MHz processor, Dualband UMTS allows for 3G in both North America and Europe...
Bad Battery talk time of less than 4 hours, Mediocre camera performance...
Bottom line We like Nokia 6120 classic – it is a nice and small phone, but with the functions of a real Symbian S60, using the latest current version (v9.2), which is definitely better than the previous. It is convenient to hold, easily fits a pocket and offers a...
74%
nokia-review.com
Updated:
2013-11-20 21:18:48
Mobile phones today have gone far from just being a communication device. It is now used for downloading music, music on the go, video shooting, steaming video, browsing the net, receiving mails with attachments, and many more. The Nokia 6120 has been...
0%
tech-faq.com
Updated:
2013-11-20 21:18:48
A smartphone for the masses is exactly what most people are looking for. Such a device needs to have the tech features to set it apart from the crowd but not advanced enough to compete with some of the heavy hitters such as the Nokia N95 or the Apple...
Good Cheap and user friendly with smartphone functionality+ Great Nokia screen+ 3G support...
Bad No full QWERTY keyboard- Poor battery life...
Bottom line The Nokia 6120-classic is an excellent phone for a market that remains largely untapped – average users who want an above average phone. Certainly worth the price.
0%