Nokia logo

Nokia 6555, black 5.08 cm (2") 97 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17159
Info modified on:
26 Feb 2024, 15:21:34
Long product name Nokia 6555, black 5.08 cm (2") 97 g:

6555, black

Short summary description Nokia 6555, black 5.08 cm (2") 97 g:

Nokia 6555, black, Clamshell, 5.08 cm (2"), 1.3 MP, Bluetooth, 1020 mAh, Black

Long summary description Nokia 6555, black 5.08 cm (2") 97 g:

Nokia 6555, black. Form factor: Clamshell. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 1.3 MP. Wi-Fi. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1020 mAh, Standby time (2G): 300 h. Weight: 97 g. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.