Microsoft logo

Microsoft Windows® XP Professional English Disk Kit Student Media

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19247
Info modified on:
04 Apr 2019, 04:39:37
Long product name Microsoft Windows® XP Professional English Disk Kit Student Media:

Windows® XP Professional English Disk Kit Student Media Microsoft Volume License CD MLF w/SP2

Short summary description Microsoft Windows® XP Professional English Disk Kit Student Media:

Microsoft Windows® XP Professional English Disk Kit Student Media, Disk Kit, English, 1.5 GB, 0.125 GB, Internet Explorer 6, CD

Long summary description Microsoft Windows® XP Professional English Disk Kit Student Media:

Microsoft Windows® XP Professional English Disk Kit Student Media. Software type: Disk Kit, Language version: English. Minimum storage drive space: 1.5 GB, Minimum RAM: 0.125 GB. Default browser: Internet Explorer 6, Media type: CD. Platform: PC, Minimum processor: Pentium/Celeron 300MHz

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.