location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 18193 tablet case 25.4 cm (10") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18193
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18193 show
Show alternative article codes used in the online market place
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:23:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust 18193 tablet case 25.4 cm (10") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 25.4 cm (10") Black
  • - Leather
  • - Scratch resistant, Shock resistant
  • - 201 g
Long product name Trust 18193 tablet case 25.4 cm (10") Sleeve case Black :
The long product name of Trust 18193 tablet case 25.4 cm (10") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Luxury leather look sleeve to protect your 10" tablet against scratches and dirt
More>>>
Trust 18193 tablet case 25.4 cm (10") Sleeve case Black:
The official description of Trust 18193 tablet case 25.4 cm (10") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Luxury leather look sleeve to protect your 10" tablet against scratches and dirt. Strap to pull out your tablet in one simple move. Magnetic lock keeps your tablet in place. Lightweight and durable design with soft interior.

Short summary description Trust 18193 tablet case 25.4 cm (10") Sleeve case Black:
This short summary of the Trust 18193 tablet case 25.4 cm (10") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 18193, Sleeve case, Apple, iPad, 25.4 cm (10"), 201 g

Long summary description Trust 18193 tablet case 25.4 cm (10") Sleeve case Black:
This is an auto-generated long summary of Trust 18193 tablet case 25.4 cm (10") Sleeve case Black based on the first three specs of the first five spec groups.

Trust 18193. Case type: Sleeve case, Brand compatibility: Apple, Compatibility: iPad, Maximum screen size: 25.4 cm (10"). Weight: 201 g

Features
Compatibility *
iPad
Maximum screen size *
25.4 cm (10")
Case type *
Sleeve case
Material *
Leather
Product main colour *
Black
Features
Brand compatibility *
Apple
Protection features
Scratch resistant, Shock resistant
Weight & dimensions
Width
203 mm
Height
258 mm
Weight
201 g
Country Distributor
United Kingdom 1 distributor(s)