location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman ZM850-HP power supply unit 850 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM850-HP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZM850-HP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8809213760389
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2024 10:01:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zalman ZM850-HP power supply unit 850 W :
The long product name of Zalman ZM850-HP power supply unit 850 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZM850-HP - 850W
More>>>
Zalman ZM850-HP power supply unit 850 W:
The official description of Zalman ZM850-HP power supply unit 850 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

850W PSU equipped with a dual heat-pipe cooling solution for stable power supply.
This power supply is capable of reaching a maximum of 86% efficiency (230VAC, Full & Typical Load) through its use of high switching frequency and low power-loss circuitry. This product has been certified with the 80 PLUS Power Supply Certification and guarantees a higher efficiency compared to uncertified products.

Short summary description Zalman ZM850-HP power supply unit 850 W:
This short summary of the Zalman ZM850-HP power supply unit 850 W data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman ZM850-HP, 850 W, 100 - 240 V, Semi-Modular

Long summary description Zalman ZM850-HP power supply unit 850 W:
This is an auto-generated long summary of Zalman ZM850-HP power supply unit 850 W based on the first three specs of the first five spec groups.

Zalman ZM850-HP. Total power: 850 W, AC input voltage: 100 - 240 V. Cabling type: Semi-Modular

Power
Total power *
850 W
AC input voltage *
100 - 240 V
Ports & interfaces
Cabling type
Semi-Modular
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 02:15:58
Uk has collected 11 expert reviews for Zalman ZM850-HP power supply unit 850 W and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
anandtech.com
Updated:
2011-09-25 02:15:36
Today we will be looking at Zalmans power supplies that come with heatpipe cooling. Yes you heard right; Zalman wouldnt be Zalman if they didnt try to put heatpipes anywhere they fit, and now we have the first and only power supplies with heatpipe...
Bottom line Zalman took a long time to bring high performing units to its portfolio, and they had FSP manufacture their top models previously. It was definitely a good step to have Enhance make these new units, as they are better high performing units. The build...
0%
thinkcomputers.org
Updated:
2011-09-25 02:15:41
A little while ago, ThinkComputers reviewed the Zalman ZM500-HP 500W power supply unit. This time around, Zalman, maker of fine cooling products and power supplies, submitted for review a more powerful, but louder version of its line of power supply un...
Good Stable...
Bad No power switch usage and safety issue, No fan monitoring connector...
Bottom line The Zalman ZM850-HP is a solid unit. Im more than pleased with its performance despite its main design flaw: lack of a power switch. The out-of-the-box connectivity is probably sufficient for most people, and theres more than enough power provided o...
80%
Bcchardware.com
Updated:
2011-09-25 02:15:49
There are several schools of thought when it comes to Power Supplies and voltage rails. One group of people insists that you need a large number of 12v rails in order to ensure stability across the entire platform. The other group states that a sin...
Good Very quiet PSU, 14cm fan & heatpipes keep things cool, Lots, I mean lots of connectors, Stable under hefty load...
Bad Ripple of 12v lines is fairly high at medium load, Half-modular design...
Bottom line The Zalman ZM850-HP PSU is currently the largest PSU from Zalman. While it promises to be quiet, it is a bit weak for todays high-end systems and seems to struggle a bit when forced to run a fairly heavy load. That being said, it was always within...
0%
techpowerup.com
Updated:
2011-09-25 02:15:58
The Zalman ZM-850HP is not just another 850W power supply. It is engineered from the ground up to be silent and efficient. Two heatpipes on the inside transport heat away from the hot components to the rear of the PSU where it is exhaust by a big slow...
Good Very very quiet, High efficiency, Modular, 8Pin connectors for new VGA cards, Four PCIE power connectors, Lots of connectors, Cables sleeved, 3 Year warranty...
Bad Expensive, Takes fingerprints, No power switch, Only 18A per 12V rail, but six of them, Longer than ATX standard, 21 cm...
Bottom line The Zalman ZM-850HP is not just another 850W power supply. It is engineered from the ground up to be silent and efficient. Two heatpipes on the inside transport heat away from the hot components to the rear of the PSU where it is exhaust by a big slow...
96%
virtual-hideout.net
Updated:
2014-11-06 21:56:54
Power Supplies are one of the most important components in your system and without a quality power supply with enough stable juice to handle what your system needs you can have loads of trouble. Anything from system instability to flat out crashe...
Bottom line Here we come to the end of the review where I leave all this information in your hands to make your own decisions as to what you see and what your own needs are. Its impossible to sum up this particular power supply in one word as Ive done on some...
0%
Brand Image Product code Product Stock Price from
BFG Tech

BFG Tech BFGE800WPSU power supply unit 800 W ATX Grey
(show image)
BFGE800WPSU BFGE800WPSU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)