location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta Magicolor 2400W 32MB 20ppm A4 Colour 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magicolor 2400W 32MB 20ppm A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5250220-200
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta Magicolor 2400W 32MB 20ppm A4 Colour 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Internal memory: 32 MB
Long product name Konica Minolta Magicolor 2400W 32MB 20ppm A4 Colour 2400 x 600 DPI :
The long product name of Konica Minolta Magicolor 2400W 32MB 20ppm A4 Colour 2400 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

magicolor 2400W from KONICA MINOLTA 20 ppm in black & white, 5 ppm color 2400 dpi 32 Mb RAM
More>>>
Short summary description Konica Minolta Magicolor 2400W 32MB 20ppm A4 Colour 2400 x 600 DPI:
This short summary of the Konica Minolta Magicolor 2400W 32MB 20ppm A4 Colour 2400 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta Magicolor 2400W 32MB 20ppm A4, Laser, Colour, 2400 x 600 DPI, A4, 20 ppm

Long summary description Konica Minolta Magicolor 2400W 32MB 20ppm A4 Colour 2400 x 600 DPI:
This is an auto-generated long summary of Konica Minolta Magicolor 2400W 32MB 20ppm A4 Colour 2400 x 600 DPI based on the first three specs of the first five spec groups.

Konica Minolta Magicolor 2400W 32MB 20ppm A4. Print technology: Laser, Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:12:15
Uk has collected 5 expert reviews for Konica Minolta Magicolor 2400W 32MB 20ppm A4 Colour 2400 x 600 DPI and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-07 20:41:15
With its tiny size and tiny price--the lowest weve seen yet for a colour laser printer--the Konica Minolta Magicolor 2400W would fit easily into any home office that often needs to produce full-colour documents. Simplicity is the key to this attractiv...
70%
gcn.com
Updated:
2011-08-01 21:12:07
Until now, if you wanted a personal or small-workgroup printer, you pretty much had to settle for an ink-jet model or a black-and-white laser printer. The Magicolor 2400W printer from Konica Mi- nolta Printing So- lutions U.S.A. Inc. may change all tha...
0%
pcmag.com
Updated:
2011-08-01 21:12:15
The Konica Minolta magicolor 2400W drops the entry cost for color laser printing to its lowest level yet, while offering good Specs: Type: 4-pass color, Technology: Laser, Rated Speed (Color): 5 ppm, Rated Speed (Mono): 20 ppm...
80%
Country Distributor
United Kingdom 1 distributor(s)