location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR NG MA401GE ENet PCCard Wless 11 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NG MA401GE ENet PCCard Wless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA401GE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name NETGEAR NG MA401GE ENet PCCard Wless 11 Mbit/s :
The long product name of NETGEAR NG MA401GE ENet PCCard Wless 11 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NETGEAR 802.11B WIRELESS PCMCIA ADAPTER
More>>>
NETGEAR NG MA401GE ENet PCCard Wless 11 Mbit/s:
The official description of NETGEAR NG MA401GE ENet PCCard Wless 11 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR's MA401 802.11b Wireless PC Card gives you total freedom - it allows you to stay continuously connected to your Local Area Network without any wires. Roam freely throughout your office from one access point to another and continue to send and receive e-mail and use other network resources, such as files and printers, at 11 Mbps speed. Quickly and effortlessly network your employees, including those in remotely located offices in your building, minus the time and expense of Ethernet cabling. Standards-based 802.11b technology and 128-bit Wired Equivalent Privacy (WEP) encryption provide your network with the highest level of reliability and privacy. Designed for PCs running Windows 95, 98, Me, NT, and 2000, the MA401 performs with a wide range of wireless Internet services available in airports and hotels, and supports the vast majority of notebook PCs.

Short summary description NETGEAR NG MA401GE ENet PCCard Wless 11 Mbit/s:
This short summary of the NETGEAR NG MA401GE ENet PCCard Wless 11 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR NG MA401GE ENet PCCard Wless, Wireless, 11 Mbit/s

Long summary description NETGEAR NG MA401GE ENet PCCard Wless 11 Mbit/s:
This is an auto-generated long summary of NETGEAR NG MA401GE ENet PCCard Wless 11 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR NG MA401GE ENet PCCard Wless. Connectivity technology: Wireless. Maximum data transfer rate: 11 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Network
Maximum data transfer rate *
11 Mbit/s
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
43.4 g
Other features
Dimensions (WxDxH)
85 x 54 x 5 mm
Country Distributor
United Kingdom 1 distributor(s)