Nokia logo

Nokia 6120 5.08 cm (2") 89 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33168
Info modified on:
26 Feb 2024, 15:20:29
Long product name Nokia 6120 5.08 cm (2") 89 g:

6120

Short summary description Nokia 6120 5.08 cm (2") 89 g:

Nokia 6120, Bar, 5.08 cm (2"), 320 x 240 pixels, 2 MP, Bluetooth, 890 mAh

Long summary description Nokia 6120 5.08 cm (2") 89 g:

Nokia 6120. Form factor: Bar. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. Battery capacity: 890 mAh, Standby time (2G): 216 h. Weight: 89 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.