Samsung logo

Samsung SyncMaster 206BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288104
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name Samsung SyncMaster 206BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

SyncMaster 206BW, 20" TFT, 1680x1050, 3000:1

Samsung SyncMaster 206BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

Windows Vista premium certified
- Developed in collaboration with Microsoft, the 206BW holds the highest level of Windows Vista certification.

stylish good looks
- With its Glossy Black finish, rounded edges and blue power LED the 206BW will make a style statement in your home or office.

wide format display
- Perfect for the Windows Vista operating system, the latest games and digital video, the 16:10 aspect ratio makes the 206BW a wide format wonder.

HDCP support
- The 206BW includes support for High Bandwidth Digital Content Protection, enabling the playback of the latest full high definition video content.

Short summary description Samsung SyncMaster 206BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

Samsung SyncMaster 206BW, 50.8 cm (20"), 1680 x 1050 pixels, LCD, 2 ms, Black

Long summary description Samsung SyncMaster 206BW computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:

Samsung SyncMaster 206BW. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.