location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic LCD Display VA521 computer monitor 38.1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD Display VA521
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VA521
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic LCD Display VA521 computer monitor 38.1 cm (15") 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - 1024 x 768 pixels
  • - 25 ms 250 cd/m² 400:1
  • - 35 W
Warranty: 3-years limited warranty
Long product name Viewsonic LCD Display VA521 computer monitor 38.1 cm (15") 1024 x 768 pixels :
The long product name of Viewsonic LCD Display VA521 computer monitor 38.1 cm (15") 1024 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15IN LCD VA521 S B NM 25MS H130 V130 400:1 250CD M2
More>>>
Viewsonic LCD Display VA521 computer monitor 38.1 cm (15") 1024 x 768 pixels:
The official description of Viewsonic LCD Display VA521 computer monitor 38.1 cm (15") 1024 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ViewSonic VA521 15" LCD breaks the price/performance barrier with an impressive array of features DESIGNED TO ENHANCE YOUR WORK AND PLAY with minimal impact on your wallet. The ultra-slim, space-saving panel lets you reclaim valuable desktop real estate, while the fold-up base makes wall mounting a snap. The wide viewing angles make this an excellent choice for gaming. With the HIGH BRIGHTNESS AND CONTRAST THAT PROVIDE EASY-ON-THE-EYES VIEWING, you can work and play comfortably for hours. OSD/power lock and AutoTune® functions maximize and maintain your display settings. This stylish LCD is an upgrade for your home office that helps you stay within your budget.

Short summary description Viewsonic LCD Display VA521 computer monitor 38.1 cm (15") 1024 x 768 pixels:
This short summary of the Viewsonic LCD Display VA521 computer monitor 38.1 cm (15") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic LCD Display VA521, 38.1 cm (15"), 1024 x 768 pixels, LCD, 25 ms

Long summary description Viewsonic LCD Display VA521 computer monitor 38.1 cm (15") 1024 x 768 pixels:
This is an auto-generated long summary of Viewsonic LCD Display VA521 computer monitor 38.1 cm (15") 1024 x 768 pixels based on the first three specs of the first five spec groups.

Viewsonic LCD Display VA521. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°

Brand Image Product code Product Stock Price from
Viewsonic LCD Display VA721 computer monitor 43.2 cm (17") 1280 x 1024 pixels Viewsonic LCD Display VA721 computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
VA721 LCD Display VA721
Country Distributor
United Kingdom 1 distributor(s)