location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP780
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9791A010
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 25 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port
  • - 13.5 kg
Long product name Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm :
The long product name of Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP780 - Print, Scan, Copy, Fax, Camera direct printing, and ADF
More>>>
Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm:
The official description of Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With stylish contours and beautiful finish, the PIXMA MP780 is the ultimate time and work-saver, offering exceptional photo printing, faxing, scanning and copying performance in one compact machine.

Cut costs and save space

Canon's elegant PIXMA MP780 fits neatly on the smallest desktop or shelf providing productive performance in a compact All-In-One unit. You save significantly on capital outlay - while benefiting from superb colour printing, faxing, scanning and copying. Also, to save more money and eliminate waste, each of the five transparent ink tanks can be replaced individually when empty.

Fast print and copy speeds

High print and copy speeds - at up to 25 ppm in mono and 17 ppm in colour - ensure productive output. Enjoy fast borderless printing and copying on 4 x 6", 5 x 7" and A4 sizes. Or use your PIXMA as a convenient stand-alone copier.

Professional photo-lab quality

Unique ContrastPLUS technology enhances colour depth and contrast, using an extra dye-based true black ink - for photo-quality printing, with bold, rich colours. Canon's FINE* print head ensures every detail is captured perfectly. Tiny Micro-Nozzles eject 2pl size ink droplets with high precision, delivering 4800 x 1200 dpi print resolution.
*Full-photolithography Inkjet Nozzle Engineering

Fast fax functionality

A Super G3 modem transmits faxes quickly at up to 3 seconds per page*. When sending detailed documents, Canon's UHQ (Ultra High Quality) technology ensures everything comes out clearly. The 250-page fax memory* safely stores all incoming faxes if paper or ink runs out, for printing out afterwards.
* Based on ITU-T Standard Chart No. 1

Fast and simple scanning

A CCD sensor provides a high 2400 x 4800 dpi resolution with 48/24-bit colour depth, giving maximum detail to scanned images. A USB2.0 Hi-Speed interface transfers data speedily between your PIXMA and computer. And you can scan several photos in one go using the Multi-Photo mode.

PictBridge ready

Print photos directly from your camera, quickly and easily, without even using a computer. The PIXMA MP780 supports PictBridge, the universal standard for direct photo printing from all compatible digital cameras and camcorders*.
* Also supports Canon Bubble Jet Direct

Advanced features

Productive features include a 35-page Automatic Document Feeder, dual paper trays, direct printing on CD-R/DVDs and an automatic duplex unit. A large, backlit LCD display and simple software solutions ensure ease of use. Plus the PIXMA MP780 is compatible with popular Windows and Macintosh operating systems.

Short summary description Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm:
This short summary of the Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP780, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm:
This is an auto-generated long summary of Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP780. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
TWAIN version
TWAIN, WIA (Windows XP)
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax speed (A4)
3 sec/page
Features
Digital sender
No
Number of print cartridges *
5
Input & output capacity
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
185 sheets
Maximum input capacity
335 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media weight (tray 1)
64 - 105 g/m2 & Canon special media -> 270g/m2
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Performance
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
45 W
Power consumption (standby)
25 W
Weight & dimensions
Weight
13.5 kg
Packaging content
Bundled software
Easy-PhotoPrint, Easy WebPrint, Easy CD LabelPrint, ScanSoft OmniPage SE (OCR Software), ArcSoft Photo Studio, Presto! PageManager
Other features
Dimensions (WxDxH)
486 x 472 x 314 mm
Colour printing technology
Bubble Jet 5ink with Micro-Nozzles, FINE, ContrastPLUS
Power supply type
200~240V @ 50-60Hz
Standard media sizes
A4, B5, A5 Letter, Legal, Envelopes (DL size or Commercial 10), 4"x6" (10x15cm), 5"x7" (13x18cm) & custom size
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Semi-gloss (SG–101), Photo Paper Plus Glossy (PP–101), Matte Photo Paper (MP-101), Glossy Photo Paper (GP–401), Photo Paper Plus Double-sided (PP-101D), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR–301)
Print head
Bubble Jet / Micro-Nozzles
Compatible operating systems
Windows 98/ME/2000/XP & Mac 10.2.4 +
PictBridge
Yes
All-in-one functions
Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Media size (tray 1)
A4, B5, A5 Letter, Legal, Envelopes (DL size / Commercial 10), 4"x6" (10x15cm), 5"x7" (13x18cm) & custom size
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 05:00:43
Uk has collected 5 expert reviews for Canon PIXMA MP780 Inkjet A4 4800 x 1200 DPI 25 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Zdnet.com.au
Updated:
2013-11-13 05:00:42
The Canon Pixma MP780 has a smooth, compact design with rounded edges and gently rolling curves. The MP780 is on the small side for an all-in-one, measuring 486 x 472 x 314 mm (minimum dimensions with paper trays and other extensions closed) and weighi...
0%
goodgearguide.com.au
Updated:
2013-11-13 05:00:43
Printer, scanner, photocopier, PictBridge, fax machine, CD/DVD printer; physically and functionally, the PIXMA MP780 is a beast to be reckoned with, possessing many uncommon features.
90%
pcworld.com_techhive.com
Updated:
2013-11-13 05:00:41
Quick like the MP760, but also offers faxing and an automatic document feeder. Fastest scanner on the chart.
78%
pcmag.com
Updated:
2013-11-13 05:00:42
The Canon Pixma MP780 Photo All-in-One packs a printer, scanner, and standalone fax and copier into one machine. Its a good Specs: Maximum Paper Size: Legal, Scanner Type: Flatbed with ADF (Standard or Optional), Maximum Scan Area: 8.5 x 14 inche...
80%
Country Distributor
United Kingdom 1 distributor(s)