location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Flamingo Singlepack Yellow T0874 Ultra Gloss High-Gloss 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flamingo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow T0874 Ultra Gloss High-Gloss 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T08744010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3610170016434 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:01:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Flamingo Singlepack Yellow T0874 Ultra Gloss High-Gloss 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Flamingo Singlepack Yellow T0874 Ultra Gloss High-Gloss 2 :
The long product name of Epson Flamingo Singlepack Yellow T0874 Ultra Gloss High-Gloss 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Yellow T0874 Ultra Gloss High-Gloss 2
More>>>
Short summary description Epson Flamingo Singlepack Yellow T0874 Ultra Gloss High-Gloss 2:
This short summary of the Epson Flamingo Singlepack Yellow T0874 Ultra Gloss High-Gloss 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Flamingo Singlepack Yellow T0874 Ultra Gloss High-Gloss 2, Yellow, Pigment-based ink, 11.4 ml, 1 pc(s)

Long summary description Epson Flamingo Singlepack Yellow T0874 Ultra Gloss High-Gloss 2:
This is an auto-generated long summary of Epson Flamingo Singlepack Yellow T0874 Ultra Gloss High-Gloss 2 based on the first three specs of the first five spec groups.

Epson Flamingo Singlepack Yellow T0874 Ultra Gloss High-Gloss 2. Colour ink type: Pigment-based ink, Colour ink volume: 11.4 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Finish type
High-gloss
Compatibility *
- Epson Stylus Photo R1900 + Epson P-3000 Multimedia Storage Viewer - Epson Stylus Photo R1900
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
11.4 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
Epson
OEM code
C13T08744010
Country of origin
China
Colour
Yes
Packaging data
Package width
145 mm
Package depth
33 mm
Packaging data
Package height
120 mm
Package type
Blister
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
130.5 cm
Products per pallet
2400 pc(s)
Master (outer) case width
120 mm
Master (outer) case length
260 mm
Master (outer) case height
146 mm
Products per master (outer) case
48 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
130.5 cm
Products per pallet (UK)
2400 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
México 1 distributor(s)