location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic NX1940w 48.3 cm (19") WXGA Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX1940w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX1940W
Category: TVs Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic NX1940w 48.3 cm (19") WXGA Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LCD
  • - WXGA 1440 x 900 pixels 16:10
  • - 300 cd/m² 5 ms 800:1
  • - NTSC, PAL, SECAM
  • - 100 x 100 mm
  • - 65 W
Long product name Viewsonic NX1940w 48.3 cm (19") WXGA Black 300 cd/m² :
The long product name of Viewsonic NX1940w 48.3 cm (19") WXGA Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NX1940w - 19" TN colour TFT, 300cd/m², 800:1
More>>>
Viewsonic NX1940w 48.3 cm (19") WXGA Black 300 cd/m²:
The official description of Viewsonic NX1940w 48.3 cm (19") WXGA Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience widescreen HDTV
Enjoy widescreen, high-definition TV with true 1440 x 900 resolution and XtremeView angles for a higher quality image at virtually any angle.

OptiSync technology featuring HDMI
Add versatility to your LCD TV with support for HDMI withhigh-bandwidth digital content protection (HDCP) plus Component, S-video, Composite and PC connectivity.

Advanced ClearPicture image processing

Built-in TV tuner plus Plug-and-play connections ensureoptimum viewing
This HDTV display provides the ultimate viewing experience with plug-and-play, high-end connectivity for HD set top boxes, DVDs, game consoles and camcorders.

Stunning TV, vivid graphics, sharp text
Ultra-high brightness of 300cd/m² (typ.) and an extremely high contrast ratio of 800:1 (typ.) bring you rich, saturated colour images and crisp text.

Clear, fast-paced presentations
Fast 5ms video response time keeps your presentations and vide crisp and clear.

Stereo audio built-in

Short summary description Viewsonic NX1940w 48.3 cm (19") WXGA Black 300 cd/m²:
This short summary of the Viewsonic NX1940w 48.3 cm (19") WXGA Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic NX1940w , 48.3 cm (19"), 1440 x 900 pixels, WXGA, LCD, Black

Long summary description Viewsonic NX1940w 48.3 cm (19") WXGA Black 300 cd/m²:
This is an auto-generated long summary of Viewsonic NX1940w 48.3 cm (19") WXGA Black 300 cd/m² based on the first three specs of the first five spec groups.

Viewsonic NX1940w . Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:10. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
16:10
Display brightness *
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
1440 x 900 pixels
Viewable size diagonal
48.3 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Audio
Number of speakers *
2
RMS rated power *
2 W
Design
Product colour *
Black
Panel mounting interface
100 x 100 mm
Performance
Teletext
10 pages
Plug and Play
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Composite video out
1
Audio (L/R) in
1
Headphone outputs
1
Ports & interfaces
SCART ports quantity
1
RF ports quantity
1
S-Video inputs quantity
1
HDMI ports quantity *
1
Component video (YPbPr/YCbCr) out
1
Power
Power consumption (typical) *
65 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
CE, CB, GOST, SASO, WEEE, RoHS
Weight & dimensions
Width (with stand)
478 mm
Depth (with stand)
209 mm
Height (with stand)
406 mm
Weight (without stand)
5.8 kg
Packaging data
Package weight
8.1 kg
Other features
Built-in speaker(s)
Yes
Power requirements
AC 100–240V, 50/60Hz
Operating relative humidity (H-H)
10 - 85%
Display
LCD
I/O ports
PWR
Headphone connectivity
3.5 mm