Garmin logo

Garmin nüvi 750T (includes traffic), Europe navigator LCD 176 g

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27889
Info modified on:
07 Mar 2024, 15:34:52
Long product name Garmin nüvi 750T (includes traffic), Europe navigator LCD 176 g:

nüvi 750T (includes traffic), Europe, Intern mem preloaded EU, WQVGA color TFT , 480 x 272 pixels, 10 Routes, 500 Waypoints

Short summary description Garmin nüvi 750T (includes traffic), Europe navigator LCD 176 g:

Garmin nüvi 750T (includes traffic), Europe, Internal storage, 3D, 480 x 272 pixels, LCD, MP3, Lithium-Ion (Li-Ion)

Long summary description Garmin nüvi 750T (includes traffic), Europe navigator LCD 176 g:

Garmin nüvi 750T (includes traffic), Europe. Map storage: Internal storage, Map view options: 3D. Display resolution: 480 x 272 pixels, Display: LCD. Audio formats supported: MP3. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 5 h. Minimum system requirements: Windows 2000 Mac OS X 10.4

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.