Toshiba logo

Toshiba S80 2,000 ANSI Lumens/SVGA 800 x 600 pixels/2.8 kg data projector 2000 ANSI lumens DLP

Product code:
Icecat Product ID:
Data-sheet quality:
created by Toshiba
Product views:
43154
Info modified on:
21 Jan 2020, 15:20:49
Long product name Toshiba S80 2,000 ANSI Lumens/SVGA 800 x 600 pixels/2.8 kg data projector 2000 ANSI lumens DLP:

S80 2,000 ANSI Lumens/SVGA 800 x 600 pixels/2.8 kg

Short summary description Toshiba S80 2,000 ANSI Lumens/SVGA 800 x 600 pixels/2.8 kg data projector 2000 ANSI lumens DLP:

Toshiba S80 2,000 ANSI Lumens/SVGA 800 x 600 pixels/2.8 kg, 2000 ANSI lumens, DLP, 1.2 - 10 m, Lamp, 3000 h, 160 W

Long summary description Toshiba S80 2,000 ANSI Lumens/SVGA 800 x 600 pixels/2.8 kg data projector 2000 ANSI lumens DLP:

Toshiba S80 2,000 ANSI Lumens/SVGA 800 x 600 pixels/2.8 kg. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projection distance: 1.2 - 10 m. Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 160 W. Weight: 2.8 kg. Dimensions (WxDxH): 298 x 101 x 275 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.