Nokia logo

Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28498
Info modified on:
26 Feb 2024, 15:08:35
Long product name Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Blue:

5610 XpressMusic, Blue

Short summary description Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Blue:

Nokia 5610 XpressMusic, Slider, 5.59 cm (2.2"), 3.2 MP, Bluetooth, 900 mAh, Blue

Long summary description Nokia 5610 XpressMusic 5.59 cm (2.2") 111 g Blue:

Nokia 5610 XpressMusic. Form factor: Slider. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 320 h. Weight: 111 g. Product colour: Blue

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.