location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ62-423NR Intel® Celeron® 900 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ62
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CQ62-423NR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XZ199UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111702602 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:12:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Presario CQ62-423NR Intel® Celeron® 900 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Celeron® 900 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 3 GB DDR3-SDRAM 1 x 1 + 1 x 2 GB
  • - 320 GB HDD DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 47 Wh 65 W
  • - Windows 7 Home Premium 64-bit
Long product name HP Compaq Presario CQ62-423NR Intel® Celeron® 900 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black :
The long product name of HP Compaq Presario CQ62-423NR Intel® Celeron® 900 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CQ62-423NR - Intel Celeron 900 (2.2 GHz), 3GB DDR3, 320GB (5400RPM) HDD, 15.6" HD, 1366 x 768, Fast Ethernet, WLAN 802.11 b/g/n, Windows 7 Home Premium 64-bit, 5.5lbs
More>>>
Short summary description HP Compaq Presario CQ62-423NR Intel® Celeron® 900 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
This short summary of the HP Compaq Presario CQ62-423NR Intel® Celeron® 900 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario CQ62-423NR, Intel® Celeron®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP Compaq Presario CQ62-423NR Intel® Celeron® 900 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of HP Compaq Presario CQ62-423NR Intel® Celeron® 900 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP Compaq Presario CQ62-423NR. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.5 kg

Design
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Display number of colours
16.78 million colours
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
900
Processor cores
1
Processor threads
1
Processor frequency *
2.2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor 900 Series for Mobile
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tcase
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 4500MHD
Maximum graphics card memory
1.309 GB
Audio
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41498
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
47 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
Power on
Weight & dimensions
Width (imperial)
37.4 cm (14.7")
Depth (imperial)
24.6 cm (9.7")
Height (front) (imperial)
3.18 cm (1.25")
Height (rear) (imperial)
3.66 cm (1.44")
Weight *
2.5 kg
Packaging content
Manual
Yes
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Weight (imperial)
2.49 kg (5.5 lbs)
Ethernet interface type
Fast Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:53:22
Uk has collected 10 expert reviews for HP Compaq Presario CQ62-423NR Intel® Celeron® 900 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2014-05-30 01:53:22
Manufacturing giant HP has its own entry-level Compaq Presario range, which offers home and business machines at unbelievably low prices. The Compaq Presario CQ62-220SA is a cheap and perfectly serviceable budget portable.An Intel Celeron 900 processor...
Good Solid build, Portable, Touchpad is spacious and responsive, Impressively strong sound, Good connectivity...
Bad Integrated graphics renders HD videos unplayable, Boring design, Battery life isn't great, Shortcut keys are easily hit by accident...
Bottom line If your needs extend only as far as browsing the web and your photo collection, the HP Compaq Presario CQ62-220SA is a cheap and cheerful laptop that does the job. It's well built and portable, with only a few dodgy niggles.Follow TechRadar Reviews on...
70%
Zdnet.com.au
Updated:
2014-05-30 01:53:22
Design Put the Presario CQ62 up against the recently reviewed Presario CQ42, and from a design perspective, you'd be hard put to pick the differences aside from screen size. The CQ62 sports a 15.6-inch, 1366x768-pixel display to the CQ42's 14-inch dis...
Bottom line The Presario CQ62 is a decent but unexciting laptop that doesn't stand out enough to make it a must-buy system.
77%
notebookcheck.net
Updated:
2014-05-30 01:53:22
We've taken a closer look at the HP Compaq Presario CQ62-A04sg , a low price entry model with AMD Athlon II P320 (dual core, 2.1 GHz) and ATI Radeon HD 4250 . A fast 2.5 inch, 320 GB hard disk, 3 GB of DDR3 RAM, WLAN standard 802.11 b/g/n and Windows 7 Ho...
Good Highend workmanship and elegant design, Robust surfaces, Generous keyboard, Office Performance, Convincing emissions...
Bad Yielding wristrest, No multitouch support, TFT not AR coated, Average display rates, Poor 3D performance, Short battery life...
Bottom line HP's Compaq Presario CQ62-A04sg is a simple office notebook without reserves for complex applications. The AMD Athlon II P320 (2x1.10 GHz) and the ATI Radeon HD 4250 do a good job for the entry level, whereby current 3D games can only be presented smoothl...
79%
pcmag.com
Updated:
2014-05-30 01:53:22
For an entry-level laptop, the Compaq Presario CQ62-225nr ($499.99 list), available at Staples, has a lot going on. It offers a roomy 15.6-inch display, a full-size keyboard, and a modern dual-core processor. It also boasts a design that belies its...
Good HP's new laptop design trickles down to this entry-level Compaq model. Quiet operation. Fair performance for the price. Respectable battery life.
Bad No Webcam. No media card reader. No HDMI or eSATA ports. Squeaky keys and stiff mouse button.
Bottom line If you can accept a couple of missing features and a squeaky keyboard, the entry-level Compaq Presario CQ62-225nr may win you over with its pleasing design, quiet operation, respectable performance, and decent battery life...
60%
computershopper.com
Updated:
2014-05-30 01:53:22
If you’ve been considering a $400 netbook solely because it’s an inexpensive way to nab a functional laptop, Hewlett-Packard, in combination with Wal-Mart, has a compelling alternative: a "real" laptop. The Compaq Presario CQ62 is a full-size...
Good Remarkably low price; large screen; passable performance for the money; reasonably attractive design...
Bad No memory-card slot, Webcam, or HDMI port; stiff mouse buttons; narrow LCD viewing angle; limited availability...
Bottom line If you need a very inexpensive laptop, the CQ62 is not a bad bet. It’s missing some features, but it delivers decent overall performance considering it costs less than $400...
80%
about.com
Updated:
2015-12-14 07:23:39
Low Cost, Good Build Quality For Its Price, Limited Expansion Ports, Lacks Webcam Or Card Reader, Keyboard And TrackPad Layout Difficult To Use...
40%