location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra PX 20kW uninterruptible power supply (UPS) 20 kVA 20000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra PX 20kW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY20K80H
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description APC Symmetra PX 20kW uninterruptible power supply (UPS) 20 kVA 20000 W:
This short summary of the APC Symmetra PX 20kW uninterruptible power supply (UPS) 20 kVA 20000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra PX 20kW, 20 kVA, 20000 W, 50 Hz, 3.5 min, 13.6 min, 779.9 kg

Long summary description APC Symmetra PX 20kW uninterruptible power supply (UPS) 20 kVA 20000 W:
This is an auto-generated long summary of APC Symmetra PX 20kW uninterruptible power supply (UPS) 20 kVA 20000 W based on the first three specs of the first five spec groups.

APC Symmetra PX 20kW. Output power capacity: 20 kVA, Output power: 20000 W, Input frequency: 50 Hz. Typical backup time at full load: 3.5 min, Typical backup time at half load: 13.6 min. Weight: 779.9 kg. Output connections: - (1) 5-wire (3PH + N + G) s, Input connection type: 5-wire (3PH + N + G), Dimensions (WxDxH): 1219 x 902 x 2070 mm

Features
Output power capacity *
20 kVA
Output power *
20000 W
Input frequency *
50 Hz
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Battery
Typical backup time at full load
3.5 min
Battery
Typical backup time at half load
13.6 min
Weight & dimensions
Weight
779.9 kg
Other features
Output connections
- (1) 5-wire (3PH + N + G) s
Input connection type
5-wire (3PH + N + G)
Dimensions (WxDxH)
1219 x 902 x 2070 mm
Nominal output voltage
400 V
Output voltage note
380: 400 or 415 V 3
Nominal input voltage
400 V