location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Dynadock U3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey, Metallic, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dynadock U3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3927E-2PRP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4026203957862
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 09:26:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Dynadock U3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey, Metallic, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
Warranty: 2 year
Long product name Toshiba Dynadock U3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey, Metallic, Stainless steel :
The long product name of Toshiba Dynadock U3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey, Metallic, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PA3927E-2PRP, Universal USB3.0 Docking Station, steel grey metallic, 530g
More>>>
Short summary description Toshiba Dynadock U3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey, Metallic, Stainless steel:
This short summary of the Toshiba Dynadock U3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey, Metallic, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Dynadock U3.0, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB Type-A, 10,100,1000 Mbit/s, Grey, Metallic, Stainless steel, Toshiba

Long summary description Toshiba Dynadock U3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey, Metallic, Stainless steel:
This is an auto-generated long summary of Toshiba Dynadock U3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey, Metallic, Stainless steel based on the first three specs of the first five spec groups.

Toshiba Dynadock U3.0. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB connector type: USB Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Metallic, Stainless steel, Brand compatibility: Toshiba. AC input voltage: 100-240 V, Output voltage: 19 V, Output current: 2.37 A. Width: 114 mm, Depth: 130 mm, Height: 233 mm

Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 05:14:19
Uk has collected 2 expert reviews for Toshiba Dynadock U3.0 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey, Metallic, Stainless steel but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
ultrabooknews.com
Updated:
2015-01-11 05:14:19
If you haven't read our report on using an Ultrabook as a desktop, take a look now . Ultrabooks cover all the bases when it comes to daily computing and there's some good options out there for making the desktop life even better. How about 4 screens for e...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)