location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Xeon E5504 processor 2 GHz 4 MB L3 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5504
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470065-293
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Intel Xeon E5504 processor 2 GHz 4 MB L3 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5504 2 GHz
  • - 4 MB L3 Socket B (LGA 1366)
  • - Processor cores: 4 45 nm 64-bit 80 W
  • - Maximum internal memory supported by processor: 144 GB DDR3-SDRAM
  • - Box
Long product name HP Intel Xeon E5504 processor 2 GHz 4 MB L3 Box :
The long product name of HP Intel Xeon E5504 processor 2 GHz 4 MB L3 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5504, 4M Cache, 2.0 GHz, 4.8 GT/s QPI, Refurbished
More>>>
HP Intel Xeon E5504 processor 2 GHz 4 MB L3 Box:
The official description of HP Intel Xeon E5504 processor 2 GHz 4 MB L3 Box as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Options, accessories, services and support for all your HP and Compaq products.

Short summary description HP Intel Xeon E5504 processor 2 GHz 4 MB L3 Box:
This short summary of the HP Intel Xeon E5504 processor 2 GHz 4 MB L3 Box data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Xeon E5504, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 45 nm, E5504, 2 GHz, 64-bit

Long summary description HP Intel Xeon E5504 processor 2 GHz 4 MB L3 Box:
This is an auto-generated long summary of HP Intel Xeon E5504 processor 2 GHz 4 MB L3 Box based on the first three specs of the first five spec groups.

HP Intel Xeon E5504. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 45 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 144 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x, Compatibility: HP ML150G6

Processor
Processor model *
E5504
Processor base frequency *
2 GHz
Processor family *
Intel® Xeon® 5000 Sequence
Processor cores *
4
Processor socket *
Socket B (LGA 1366)
Component for
Server/workstation
Processor lithography *
45 nm
Processor threads
4
System bus rate
4.8 GT/s
Processor operating modes *
64-bit
Processor cache
4 MB
Processor cache type
L3
Thermal Design Power (TDP)
80 W
Box *
Yes
VID Voltage Range
0.75 - 1.35 V
Bus type
QPI
Number of QPI links
2
Memory bandwidth supported by processor (max)
19.2 GB/s
Memory
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800 MHz
Memory channels *
Triple-channel
ECC
Yes
Graphics
On-board graphics card *
No
Features
Execute Disable Bit
Yes
Idle States
Yes
Market segment
Server
Embedded options available
Yes
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Operational conditions
Tcase
76 °C
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Compatibility
HP ML150G6
Brand Image Product code Product Stock Price from
HPE

HPE Intel Xeon E5520 processor 2.26 GHz 8 MB L3
(show image)
507722-B21#0D1 Intel Xeon E5520 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Intel Xeon E5502 processor 1.86 GHz 4 MB L3
(show image)
507720-B21#0D1 Intel Xeon E5502 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Intel Xeon E5530 processor 2.4 GHz 8 MB L3
(show image)
507848-B21#0D1 Intel Xeon E5530 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Intel Xeon E5504 processor 2 GHz 4 MB L3
(show image)
507721-B21#0D1 Intel Xeon E5504 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Intel Xeon E5506 processor 2.13 GHz 4 MB L3
(show image)
507847-B21#0D1 Intel Xeon E5506 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Xeon E5504 processor 2 GHz 4 MB L3 Box
(show image)
507721-B21 Xeon E5504 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Xeon E5502 processor 1.86 GHz 4 MB L3 Box
(show image)
507720-B21 Xeon E5502 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Xeon E5520 processor 2 GHz Box
(show image)
507722-B21 Xeon E5520 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Xeon E5506 processor 2.13 GHz 4 MB L3 Box
(show image)
507847-B21 Xeon E5506 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Xeon E5530 processor 2.4 GHz Box
(show image)
507848-B21 Xeon E5530 0.00
(excl. VAT)
0 (incl. VAT)