location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 Bay External Hard Drive Array RAID Tower – eSATA USB 3.0 Enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Bay External Hard Drive Array RAID Tower – eSATA USB 3.0 Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3540U3ER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846424 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:59:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 4 Bay External Hard Drive Array RAID Tower – eSATA USB 3.0 Enclosure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA, Serial ATA II 3.5"
  • - Number of storage drives supported: 4
  • - 5 Gbit/s
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com 4 Bay External Hard Drive Array RAID Tower – eSATA USB 3.0 Enclosure :
The long product name of StarTech.com 4 Bay External Hard Drive Array RAID Tower – eSATA USB 3.0 Enclosure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4 Bay External Hard Drive Array RAID Tower - eSATA USB 3.0 Enclosure - Storage RAID Enclosure Tower
More>>>
StarTech.com 4 Bay External Hard Drive Array RAID Tower – eSATA USB 3.0 Enclosure:
The official description of StarTech.com 4 Bay External Hard Drive Array RAID Tower – eSATA USB 3.0 Enclosure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn 4 SATA hard drives into external RAID storage, connected through USB 3.0 or eSATA

The SAT3540U3ER 4-Drive USB 3.0/eSATA to 3.5" SATA RAID Enclosure is a high-performance external RAID storage solution that supports up to 4 high capacity (tested with up to 4TB per bay) 3.5-inch SATA hard drives over a USB 3.0 or eSATA connection.

The 4-bay RAID enclosure can be connected to the host/source computer through USB or eSATA and automatically builds your SATA RAID array based on your selection (Spanning, RAID 0, RAID 1, RAID 1+0, RAID 3, and RAID 5 supported), delivering a simple, yet flexible external storage solution.

Designed for convenience, the enclosure features front panel LED indicators that provide RAID information and simple hard drive status and activity monitoring. The enclosure also features a built-in, 3-speed 80mm fan with automatic or manual controls that enable you to customize the speed of the fan as necessary to ensure suitable operating temperatures for optimized drive performance.

The StarTech.com Advantage

- Support for up to 4 drives provide large amounts of storage with a choice of high speed interfaces from USB 3.0 or eSATA
- The removable front cover and accessible drive bays allows drives to be replaced easily in case of failure or a system upgrade
- Built-in support for numerous RAID modes for most personal/business needs and an 80mm controllable cooling fan to keep drives from overheating

Short summary description StarTech.com 4 Bay External Hard Drive Array RAID Tower – eSATA USB 3.0 Enclosure:
This short summary of the StarTech.com 4 Bay External Hard Drive Array RAID Tower – eSATA USB 3.0 Enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4 Bay External Hard Drive Array RAID Tower – eSATA USB 3.0 Enclosure, 3.5", Serial ATA, Serial ATA II, 5 Gbit/s, Black

Long summary description StarTech.com 4 Bay External Hard Drive Array RAID Tower – eSATA USB 3.0 Enclosure:
This is an auto-generated long summary of StarTech.com 4 Bay External Hard Drive Array RAID Tower – eSATA USB 3.0 Enclosure based on the first three specs of the first five spec groups.

StarTech.com 4 Bay External Hard Drive Array RAID Tower – eSATA USB 3.0 Enclosure. Number of storage drives supported: 4, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Maximum storage capacity: 16 TB. Data transfer rate: 5 Gbit/s. RAID levels: 0, 1, 1+0, 3, 5. Product colour: Black

Storage
Number of storage drives supported *
4
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II
RAID levels
0, 1, 1+0, 3, 5
Maximum storage capacity
16 TB
Ports & interfaces
eSATA ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Interface
USB 3.0/eSATA
Design
Product colour *
Black
LED indicators
HDD, Power
Fan diameter
8 cm
Certification
CE, FCC
Performance
Data transfer rate
5 Gbit/s
Chipset
JMicron JMB394 + JMB355 + JMS539
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
126 mm
Depth
215 mm
Height
170 mm
Weight
1.8 kg
Package width
158 mm
Package depth
293 mm
Package height
272 mm
Package weight
2.75 kg
Other features
Compatible operating systems
Windows XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2 Mac OS X, Linux
Power requirements
115 - 230V, 12V DC, 500mA
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)