location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 24-poorts 10/100 beheerde stackable switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-poorts 10/100 beheerde stackable switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-3226S/BE
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:39:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link 24-poorts 10/100 beheerde stackable switch :
The long product name of D-Link 24-poorts 10/100 beheerde stackable switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 Port 10/100 Managed Stackable Switch
More>>>
D-Link 24-poorts 10/100 beheerde stackable switch:
The official description of D-Link 24-poorts 10/100 beheerde stackable switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

24 10/100Mbps Ports plus Optional; Gigabit Ports -Managed Stand-alone, Layer 2 Switch - For Departments

This rack-mountable switch is designed for the department. It provides 24 10/100Mbps ports and an open slot for optional Fast Ethernet fiber ports or Gigabit ports.

The 10/100Mbps ports auto-sense the network speed of the network to run at either 10Mbps or 100Mbps, and autonegotiate between full/half duplex.

Expansion is easy through a stacking module (DES-332GS). You can cascade upto 8 switches together to obtain a higher density.



Product Features:


24 10/100Mbps ports
open slot for installation of optional module
Stacking module: 1 stacking port and 1 GBIC port (up to 8 units per stack)
IEEE 802.1Q VLAN, Port-based VLAN
IEEE 802.1p Priority Queues
GMRP multicast, IGMP snooping
Port mirroring for analyzing incoming and outgoing packets
Port trunking of up to 8 Fast Ethernet ports or 6 Gigabit ports
Web-based management, Telnet and CLI
IEEE 802.1D/W (Rapid) Spanning Tree for redundant backup bridge paths
Built-in SNMP and RMON MIBs

Short summary description D-Link 24-poorts 10/100 beheerde stackable switch:
This short summary of the D-Link 24-poorts 10/100 beheerde stackable switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 24-poorts 10/100 beheerde stackable switch, 0.1 Gbit/s, SNMP, RMON MIBs, IEEE 802.1D/W (Rapid)

Long summary description D-Link 24-poorts 10/100 beheerde stackable switch:
This is an auto-generated long summary of D-Link 24-poorts 10/100 beheerde stackable switch based on the first three specs of the first five spec groups.

D-Link 24-poorts 10/100 beheerde stackable switch. Basic switching RJ-45 Ethernet ports quantity: 24

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Data transmission
Maximum data transfer rate
0.1 Gbit/s
Protocols
Supported network protocols
SNMP, RMON MIBs
Other features
I/O ports
IEEE 802.1D/W (Rapid)
Brand Image Product code Product Stock Price from
D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black
(show image)
DES-1005D/E DES-1005D 0.00
(excl. VAT)
0 (incl. VAT)