location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom PORTABLE II DVD 16X48 optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PORTABLE II DVD 16X48
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15052
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom PORTABLE II DVD 16X48 optical disc drive :
The long product name of Freecom PORTABLE II DVD 16X48 optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD-ROM Read spd: 16xDVD, 48xCD, Portable II ext
More>>>
Freecom PORTABLE II DVD 16X48 optical disc drive:
The official description of Freecom PORTABLE II DVD 16X48 optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Here 's freedom to get up and go - massive memory in the lightweight Portable II series. There are so many reasons for wanting to store data on CD. Why should you only be able to do it in the office or at your home base? With Freecom 's new Portable II external drives you can now play CDs and DVDs on any computer anywhere and download large files in seconds. You can start at full speed and whizz on without opening a single computer! Just tuck your Portable under your arm with the right Freecom cable and you 're away. Available models include portable CDRW drives that run with any PC, notebook or Apple Mac. The Freecom Portable II CD-ROM, Portable II DVD and Portable II Combo are working with every PC and notebook. Using the Multi Connect System they connect easily to the USB, PCMCIA, FireWire/i.LINK and Parallel port. Just take the appropriate Freecom cable for the interface, plug in and go!

Short summary description Freecom PORTABLE II DVD 16X48 optical disc drive:
This short summary of the Freecom PORTABLE II DVD 16X48 optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom PORTABLE II DVD 16X48, 0.125 MB, 48x, 1.6 kg, 254 x 181 x 53 mm, 16x

Long summary description Freecom PORTABLE II DVD 16X48 optical disc drive:
This is an auto-generated long summary of Freecom PORTABLE II DVD 16X48 optical disc drive based on the first three specs of the first five spec groups.

Freecom PORTABLE II DVD 16X48. Drive device, buffer size: 0.125 MB. CD read speed: 48x. Weight: 1.6 kg. Dimensions (WxDxH): 254 x 181 x 53 mm. DVD read speed: 16x

Design
Internal *
No
Performance
Drive device, buffer size
0.125 MB
Reading speed
DVD read speed
16x
Reading speed
CD read speed *
48x
Weight & dimensions
Weight
1.6 kg
Other features
Dimensions (WxDxH)
254 x 181 x 53 mm
Country Distributor
United Kingdom 1 distributor(s)