location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2GB DIMM DDR3 Memory memory module 1 x 2 GB 1600 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB DIMM DDR3 Memory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
671612-001
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2GB DIMM DDR3 Memory memory module 1 x 2 GB 1600 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 2 GB DDR3 1600 MHz
  • - 240-pin DIMM 1 x 2 GB
  • - CAS latency: 11
Long product name HP 2GB DIMM DDR3 Memory memory module 1 x 2 GB 1600 MHz :
The long product name of HP 2GB DIMM DDR3 Memory memory module 1 x 2 GB 1600 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2GB, PC3-12800, CL=11, Dual Inline Memory Module (DIMM) - For HP Desktop PC
More>>>
Short summary description HP 2GB DIMM DDR3 Memory memory module 1 x 2 GB 1600 MHz:
This short summary of the HP 2GB DIMM DDR3 Memory memory module 1 x 2 GB 1600 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2GB DIMM DDR3 Memory, 2 GB, 1 x 2 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description HP 2GB DIMM DDR3 Memory memory module 1 x 2 GB 1600 MHz:
This is an auto-generated long summary of HP 2GB DIMM DDR3 Memory memory module 1 x 2 GB 1600 MHz based on the first three specs of the first five spec groups.

HP 2GB DIMM DDR3 Memory. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11

Features
CAS latency
11
Internal memory *
2 GB
Memory layout (modules x size) *
1 x 2 GB
Features
Internal memory type *
DDR3
Memory clock speed *
1600 MHz
Component for *
PC/Server
Memory form factor *
240-pin DIMM
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMH3801/2GB memory module 1 x 2 GB DDR3 1600 MHz
(show image)
MMH3801/2GB MMH3801/2GB 0.00
(excl. VAT)
0 (incl. VAT)