location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Fax Thermal Ribbon - Black - Panasonic KX-FA54X - For Panasonic KX FC / FP series - 2 pack 210 pages

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fax Thermal Ribbon - Black - Panasonic KX-FA54X - For Panasonic KX FC / FP series - 2 pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T4001DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598014222
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by MM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 03:51:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Fax Thermal Ribbon - Black - Panasonic KX-FA54X - For Panasonic KX FC / FP series - 2 pack 210 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 210 pages
  • - Print technology: Thermal transfer
  • - Black
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Fax Thermal Ribbon - Black - Panasonic KX-FA54X - For Panasonic KX FC / FP series - 2 pack 210 pages :
The long product name of MM Fax Thermal Ribbon - Black - Panasonic KX-FA54X - For Panasonic KX FC / FP series - 2 pack 210 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies T4001DK - Fax Thermal Ribbon - Black - For Panasonic KX FC / FP series - 2 pack
More>>>
MM Fax Thermal Ribbon - Black - Panasonic KX-FA54X - For Panasonic KX FC / FP series - 2 pack 210 pages:
The official description of MM Fax Thermal Ribbon - Black - Panasonic KX-FA54X - For Panasonic KX FC / FP series - 2 pack 210 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Fax Thermal Ribbons:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

Compatible printers:
PANASONIC KX FC 235
PANASONIC KX FC 235 G
PANASONIC KX FC 245
PANASONIC KX FC 245 G
PANASONIC KX FC 245 G 2

PANASONIC KX FP 141
PANASONIC KX FP 145


Warranty
MMPS provides 2 year warranty.

Short summary description MM Fax Thermal Ribbon - Black - Panasonic KX-FA54X - For Panasonic KX FC / FP series - 2 pack 210 pages:
This short summary of the MM Fax Thermal Ribbon - Black - Panasonic KX-FA54X - For Panasonic KX FC / FP series - 2 pack 210 pages data-sheet is auto-generated and uses the product title and the first six key specs.

MM Fax Thermal Ribbon - Black - Panasonic KX-FA54X - For Panasonic KX FC / FP series - 2 pack, 210 pages, Thermal transfer, Black, Black, 300 g, 10 - 32.5 °F

Long summary description MM Fax Thermal Ribbon - Black - Panasonic KX-FA54X - For Panasonic KX FC / FP series - 2 pack 210 pages:
This is an auto-generated long summary of MM Fax Thermal Ribbon - Black - Panasonic KX-FA54X - For Panasonic KX FC / FP series - 2 pack 210 pages based on the first three specs of the first five spec groups.

MM Fax Thermal Ribbon - Black - Panasonic KX-FA54X - For Panasonic KX FC / FP series - 2 pack. Page yield: 210 pages, Print technology: Thermal transfer, Printing colours: Black. Package weight: 300 g

Features
Page yield
210 pages
Print technology
Thermal transfer
Printing colours
Black
Product colour
Black
Packaging data
Package weight
300 g
Operational conditions
Operating temperature (T-T)
10 - 32.5 °F
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Technical details
Archival storage life
2 year(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
210 pages