location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WP-4095 DN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce Pro WP-4095 DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB29301
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WP-4095 DN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 26 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Long product name Epson WorkForce Pro WP-4095 DN :
The long product name of Epson WorkForce Pro WP-4095 DN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WP-4095DN - Color, inkjet, Print/Scan/Fax, A4, 4800x1200 DPI, 26 ppm, 48dB, 320MB, USB 2.0, Fast Ethernet, 10.9kg, White
More>>>
Epson WorkForce Pro WP-4095 DN:
The official description of Epson WorkForce Pro WP-4095 DN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson WorkForce Pro WP-4095 DN
A high-performance, business inkjet double-sided printer, created for demanding enterprise workgroups, with a universal print driver and a range of emulations expected by IT managers - PCL6 PCL5c and genuine Adobe® PostScript® 3™

Easy to integrate into an enterprise environment
Network-ready for easy sharing, and including PCL6, PCL5c and genuine Adobe® PostScript® 3™ emulations, the WP-4095 DN can easily replace a workgroup laser printer and offer much more.

Up to 50% lower running costs
Up to 50% lower cost per page than competitive lasers thanks to high yield individual cartridges, providing up to 3,400 pages each. Ink cartridges are the only consumable that needs replacing in the printer – freeing up storage space previously taken up by laser toners, fusers and photoconductors.

Engineered for Business
With a paper capacity of up to 580 sheets spread across 3 paper trays (one is optional), you won’t need to replace your paper type with another when you wish to switch formats. A high print resolution of up to 4800x1200dpi means that businesses get top-quality prints which are water, smudge, highlighter and fade resistant, as they dry instantly thanks to Epson DuraBrite Ultra ink.

Economical and Ecological
ENERGY STAR®-qualified and offering a massive 80% reduction in energy consumption compared to competitive lasers, the WP-4095 DN provides significant cost and environmental savings.

Print on the move
This printer comes with Epson Connect to meet mobile printing needs, enabling users to print from smartphones and tablet PCs.

- Ideal for workgroups: PCL6, PCL5c, Adobe® PostScript® 3™
- Low running costs: Up to 50% lower cost per page
- Low Maintenance: Up to 3400 pages ink cartridge yield
- Ecological: 80% lower energy consumption

Short summary description Epson WorkForce Pro WP-4095 DN:
This short summary of the Epson WorkForce Pro WP-4095 DN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WP-4095 DN, Colour, 4800 x 1200 DPI, 4, A4, 30000 pages per month, 26 ppm

Long summary description Epson WorkForce Pro WP-4095 DN:
This is an auto-generated long summary of Epson WorkForce Pro WP-4095 DN based on the first three specs of the first five spec groups.

Epson WorkForce Pro WP-4095 DN. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Duplex printing. Network ready. Product colour: White

Features
Duplex printing *
Yes
Page description languages *
Epson ESC/P2, PCL 5c, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
9 s
Input & output capacity
Total number of input trays *
1
Total input capacity *
330 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF) input capacity
80 sheets
Paper input type
Paper tray, Sheetfed
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6, DL
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Supported network protocols
TCP/IP, SNMP, HTTP, DHCP, BOOTP, AutoIP, DNS, mDNS, SNTP, SSDP, WSD, LLTD, LLMNR, SLP, ENPC
Performance
Internal memory *
320 MB
Printing noise level
48 dB
Processor frequency
333 MHz
Design
Market positioning *
Home & office
Product colour *
White
Country of origin
China
Power
Power consumption (printing) *
25 W
Power consumption (standby)
2.2 W
AC input voltage
100 - 120 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
460 mm
Depth
420 mm
Height
284 mm
Weight
10.9 kg
Packaging data
Quantity per pack
1 pc(s)
Drivers included
Yes
Package width
522 mm
Package depth
614 mm
Package height
484 mm
Package weight
14.4 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.09 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.09 m
Products per pallet
8 pc(s)
Other features
Network ready
Yes
Power LED
Yes
Print technology
Inkjet
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 11:35:29
Uk has collected 1 expert review for Epson WorkForce Pro WP-4095 DN and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%