location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15P LaserJet Promotional Product

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15P LaserJet Promotional Product
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7115P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160619170 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2005
Product end of life date
Bullet Points HP 15P LaserJet Promotional Product
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 15P Toner Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 15P Toner Cartridges designed specifically for your HP printer.
  • - HP 15 toner cartridges work with: HP LaserJet 1000, 1200, 1220
  • - 1 Black (~2,500 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Original HP LaserJet toner cartridges and warranty service are an integral part of your printing system, ensuring reliable, high-quality results. For worry-free printing, HP is offering two cartridges plus a printer warranty extension. That's value.
  • - Simply register your HP Care Pack post-warranty extension on the web to activate and receive the same HP service as your original printer warranty. Two easy-to-use all-in-one HP LaserJet toner cartridges plus extended warranty. That's peace of mind.
  • - SMB customers who do not have IT support and value protection for their LaserJet 1000/1200 series printing assets
  • - What's in the box: 2 toner cartridge; Recycling guide; 1-year Care Pack extension
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 15P LaserJet Promotional Product :
The long product name of HP 15P LaserJet Promotional Product. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet C7115P Promotional Product
More>>>
HP 15P LaserJet Promotional Product:
The official description of HP 15P LaserJet Promotional Product as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your investment for added peace of mind. Get 2 original HP LaserJet C7115A Print Cartridges and extend the warranty service of your original printer purchase. The HP LaserJet C7115P Promotional Product, including an HP Care Pack with one year post-warranty extension "return to HP" service, is available for the HP LaserJet 1000 and 1200 Printer series. This special offer enhances your printing experience and ensures you get the most value from your existing printer investment.
HP LaserJet C7115 Family Print Cartridges with Ultraprecise toner are designed for use with the HP LaserJet 1000w/1005w/1200/1220/3300 printer series and deliver reliable performance and ease-of-use for affordable, effortless printing.

Short summary description HP 15P LaserJet Promotional Product:
This short summary of the HP 15P LaserJet Promotional Product data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15P LaserJet Promotional Product, 2500 pages, Black, 1 pc(s)

Long summary description HP 15P LaserJet Promotional Product:
This is an auto-generated long summary of HP 15P LaserJet Promotional Product based on the first three specs of the first five spec groups.

HP 15P LaserJet Promotional Product. Black toner page yield: 2500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP 15 toner cartridges work with: HP LaserJet 1000, 1200, 1220
Quantity per pack *
1 pc(s)
Black toner page yield *
2500 pages
Type *
Original
Printing colours *
Black
Recycled material percentage
19%
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Weight & dimensions
Width
359 mm
Weight & dimensions
Depth
260 mm
Height
221 mm
Package width
359 mm
Package depth
260 mm
Package height
221 mm
Package weight
221 g
Technical details
Box contents
2 toner cartridge; Recycling guide; 1-year Care Pack extension
Other features
Print technology
Laser printing