This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Kensington MicroSaver cable lock Black 1.8 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kensington MicroSaver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC766A
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160339320
Category
Cable with a locking mechanism already permanently integrated.
Cable Locks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200706
This statistic is based on the 96956 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 15:27:12
The date of the most recent change of this product data-sheet in Icecat.
HP Docking Solutions (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Life-timeprovided by Kensington
Long product name HP Kensington MicroSaver cable lock Black 1.8 m :
The short editorial description of HP Kensington MicroSaver cable lock Black 1.8 m

HP Kensington MicroSaver Security Cable Lock
More>>>
HP Kensington MicroSaver cable lock Black 1.8 m:
The official marketing text of HP Kensington MicroSaver cable lock Black 1.8 m as supplied by the manufacturer

- Guards against the additional cost associated with the deployment of replacement equipment
- The security cable is made from high grade steel and Kevlar brand fibre to provide your hardware with maximum protection from theft
- With your PC secured to a fixed object you can be confident that the valuable data it contains also remains safe

Short summary description HP Kensington MicroSaver cable lock Black 1.8 m:
This short summary of the HP Kensington MicroSaver cable lock Black 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP Kensington MicroSaver, 1.8 m, Round key, Stainless steel, Black

Long summary description HP Kensington MicroSaver cable lock Black 1.8 m:
This is an auto-generated long summary of HP Kensington MicroSaver cable lock Black 1.8 m based on the first three specs of the first five spec groups.

HP Kensington MicroSaver. Product colour: Black, Lock type: Round key, Material: Stainless steel. Cable length: 1.8 m

Features
Product colour *
Black
Lock type *
Round key
Material
Stainless steel
Features
Number of keys provided
2
Weight & dimensions
Cable length *
1.8 m