location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Matchline 32PF9956/12 computer monitor 81.3 cm (32") 1366 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Matchline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PF9956/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PF9956/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895815611
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Matchline 32PF9956/12 computer monitor 81.3 cm (32") 1366 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - 1366 x 768 pixels
  • - 12 ms 450 cd/m² 800:1
  • - 165 W
Long product name Philips Matchline 32PF9956/12 computer monitor 81.3 cm (32") 1366 x 768 pixels :
The long product name of Philips Matchline 32PF9956/12 computer monitor 81.3 cm (32") 1366 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PHILIPS 32IN FLAT TV PIXEL PLUS
More>>>
Philips Matchline 32PF9956/12 computer monitor 81.3 cm (32") 1366 x 768 pixels:
The official description of Philips Matchline 32PF9956/12 computer monitor 81.3 cm (32") 1366 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the ultimate Flat TV with premium picture quality from Pixel Plus and the latest LCD technology, packed into a stunning design. The Digital Media Reader enables playback from Multimedia memory cards.

Short summary description Philips Matchline 32PF9956/12 computer monitor 81.3 cm (32") 1366 x 768 pixels:
This short summary of the Philips Matchline 32PF9956/12 computer monitor 81.3 cm (32") 1366 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Matchline 32PF9956/12, 81.3 cm (32"), 1366 x 768 pixels, LCD, 12 ms

Long summary description Philips Matchline 32PF9956/12 computer monitor 81.3 cm (32") 1366 x 768 pixels:
This is an auto-generated long summary of Philips Matchline 32PF9956/12 computer monitor 81.3 cm (32") 1366 x 768 pixels based on the first three specs of the first five spec groups.

Philips Matchline 32PF9956/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
81.3 cm (32")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Response time *
12 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Ports & interfaces
I/O ports
1 x Ext 1 Scart: Audio L/R, CVBS in / out, RGB; 1 x Ext 2 Scart: Audio L/R, CVBS in / out, RGB, Y/C; 1 x Ext 3 Scart: Audio L/R, CVBS in; 1 x Analogue audio left / right out; 1 x Centre speaker connection in; 1 x SP-DIF in (coaxial); 1 x SP-DIF out (coaxial); 1 x Subwoofer out; 1 x CVBS in 1 x Headphones out; 1 x S video Y/C;
HDMI ports quantity
1
Power
Power consumption (typical) *
165 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
875 mm
Depth (without stand)
107 mm
Height (without stand)
670 mm
Weight (without stand)
20 kg
Other features
Display
LCD
Audio system
Virtual Dolby Digital
Power requirements
AC 220 - 240 V +/- 10%
Speakers and microphone
4 x Integrated woofers with wOOx, Dome tweeter
Security features
Child lock & parental control
Brand Image Product code Product Stock Price from
V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM computer monitor 76.2 cm (30") 1280 x 768 pixels Silver V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM computer monitor 76.2 cm (30") 1280 x 768 pixels Silver
(show image)
LTV30C-1BNDL Videoseven LTV30C PRO 30IN LCD-TV 76CM 0.00
(excl. VAT)
0 (incl. VAT)
Philips 32PF9986 computer monitor 81.3 cm (32") 1366 x 768 pixels Philips 32PF9986 computer monitor 81.3 cm (32") 1366 x 768 pixels
(show image)
32PF9986/12 32PF9986
Country Distributor
United Kingdom 1 distributor(s)