location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DC E43 4.2 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC E43
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.T4267.90E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:38:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ DC E43 4.2 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.2 MP
  • - Optical zoom: 3x Digital zoom: 3.6x
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name BenQ DC E43 4.2 MP :
The long product name of BenQ DC E43 4.2 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.2M pixel with CCD sensor 3x optical zoom with 3.6x digital zoom 2.0inch LCD Wide ISO Range (up to 400) 7 white balance modes MJPEG AVI & TIFF movie mode SD Ca
More>>>
BenQ DC E43 4.2 MP:
The official description of BenQ DC E43 4.2 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BenQ DC E43's trim looks show off the aesthetic appeal of a camera measuring a mere 24 mm front to back. With their elegant aluminum alloy casing, these cameras exude sophisticated beauty. Not only a delight to behold, they're sublimely easy to handle as well, making the very act of taking a photo a source of pleasure.
The BenQ DC E43 provides a four megapixel CCD, as well as 3x optical zoom that makes it easy to get great shots even at a distance. And the high-resolution CCD means you can get crisply detailed prints even at huge A1 sizes.
Despite a diminutive form roughly the height and width of a business card, the BenQ DC E43 still manages to incorporate a spacious 2.0" color screens. And compared to ordinary TFT LCDs, these camera's LTPS LCD offers color that is more vibrant and with superior saturation. And its lower power consumption gives you longer battery life for taking and browsing your photographs. The very act of taking a photograph.

Short summary description BenQ DC E43 4.2 MP:
This short summary of the BenQ DC E43 4.2 MP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DC E43, 4.2 MP, 3x, 125 g

Long summary description BenQ DC E43 4.2 MP:
This is an auto-generated long summary of BenQ DC E43 4.2 MP based on the first three specs of the first five spec groups.

BenQ DC E43. Megapixel (approx.): 4.2 MP. Optical zoom: 3x, Digital zoom: 3.6x, Focal length range: 5.4 - 16.2 mm. Display diagonal: 5.08 cm (2"). Weight: 125 g

Picture quality
Megapixel (approx.) *
4.2 MP
Lens system
Optical zoom *
3x
Digital zoom *
3.6x
Focal length range
5.4 - 16.2 mm
Flash
Flash modes *
Red-eye reduction
Audio
Built-in microphone *
Yes
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Ports & interfaces
I/O ports
1 x USB 1.1, out; 1 x Audio /Video output; 1 x AC Adapter;
Camera
Self-timer delay *
2, 10 s
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight
125 g
Packaging content
Bundled software
Software CD (AP and Driver included)
Other features
Dimensions (WxDxH)
885 x 240 x 545 mm
Camera shutter speed
1/2 - 1/1000 s
Power source
Rechargeable Lithium-ion battery /AC adaptor
Digital SLR
No
Brand Image Product code Product Stock Price from
BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black
(show image)
9H.03G67.80E DC C740, 7 meg 2.5", LTPS screen 0.00
(excl. VAT)
0 (incl. VAT)