location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mouse BMW M306 Opticl 3Btn RF USB Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.Q5088.C1D
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:38:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI
  • - RF Wireless
  • - Buttons quantity: 5
Long product name BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI :
The long product name of BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M306: Elegant design
More>>>
BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI:
The official description of BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

M306: Elegant design
BenQ launches the elegant BenQ M306 Wireless Optical Mouse, designed by BMW designwork USA. The beautifully designed M306 Optical Mouse features wireless optical technology for cordless freedom and precision movement tracking.

Smooth and accurate
BenQ special wide track scroll wheel surface provides better finger traction when scrolling through your documents and switching between applications. For better performance, all BenQ optical mice are powered by Agilent technology. High precision 800 dpi optical sensor provides you with smooth and accurate experience. The technology makes it easy to use on various surfaces. For added convenience, there are two programmable hotkeys available for switching between active programs and documents.

Short summary description BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI:
This short summary of the BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Mouse BMW M306 Opticl 3Btn RF USB Silver, Optical, RF Wireless, 800 DPI

Long summary description BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI:
This is an auto-generated long summary of BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI based on the first three specs of the first five spec groups.

BenQ Mouse BMW M306 Opticl 3Btn RF USB Silver. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 5

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Mouse
Movement resolution *
800 DPI
Buttons quantity *
5
Other features
Special features
27 MHz
Brand Image Product code Product Stock Price from
Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI
(show image)
14185 Wireless Optical Mini Mouse MI-4550Xp 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI Trust Wireless Optical MI-4500X mouse RF Wireless 800 DPI
(show image)
14180 Wireless Optical Mouse MI-4500X 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Mouse RF/Optical 4D PS/2
(show image)
DA300020 Mouse RF/Optical 4D PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Optical Scroll Mouse PS101
(show image)
DA100070 Optical Scroll Mouse PS101 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Wireless Optical Mouse RF101
(show image)
DA300030 Wireless Optical Mouse RF101 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Optical Scroll Mouse PS101 Black
(show image)
DA100080 Optical Scroll Mouse PS101 Black 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft OEM Wireless Optical mouse RF Wireless
(show image)
N73-00014 OEM Wireless Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech OPTICAL WHEEL USB M mouse USB Type-A Logitech OPTICAL WHEEL USB M mouse USB Type-A
(show image)
931142-0600 OPTICAL WHEEL MOUSE USB M 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Optical Wired PS2 mouse PS/2 400 DPI BenQ Optical Wired PS2 mouse PS/2 400 DPI
(show image)
99.Q3188.P1D Optical mouse Wired PS2 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI
(show image)
99.Q3488.C1D Optical mouse Wired COMBO 0.00
(excl. VAT)
0 (incl. VAT)