location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton EX RT Transformer module power adapter/inverter Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX RT Transformer module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68003
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Long product name Eaton EX RT Transformer module power adapter/inverter Grey :
The long product name of Eaton EX RT Transformer module power adapter/inverter Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EX RT Transformer module
More>>>
Short summary description Eaton EX RT Transformer module power adapter/inverter Grey:
This short summary of the Eaton EX RT Transformer module power adapter/inverter Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton EX RT Transformer module, 8000 W, Grey, 87 kg, 130.6 x 444.5 x 650 mm

Long summary description Eaton EX RT Transformer module power adapter/inverter Grey:
This is an auto-generated long summary of Eaton EX RT Transformer module power adapter/inverter Grey based on the first three specs of the first five spec groups.

Eaton EX RT Transformer module. Capacity: 8000 W. Product colour: Grey. Weight: 87 kg. Dimensions (WxDxH): 130.6 x 444.5 x 650 mm

Country Distributor
United Kingdom 1 distributor(s)