location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks DAT 160 SCSI Internal Tape Drive/Top Value Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks DAT 160 SCSI Internal Tape Drive/Top Value
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG907AT show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year, next-day, parts exchange, limitedplus 9x5 phone support for the duration of the
Long product name HPE StorageWorks DAT 160 SCSI Internal Tape Drive/Top Value Storage auto loader & library Tape Cartridge :
The long product name of HPE StorageWorks DAT 160 SCSI Internal Tape Drive/Top Value Storage auto loader & library Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StorageWorks DAT160 SCSI Internal Tape Drive/Top Value
More>>>
Short summary description HPE StorageWorks DAT 160 SCSI Internal Tape Drive/Top Value Storage auto loader & library Tape Cartridge:
This short summary of the HPE StorageWorks DAT 160 SCSI Internal Tape Drive/Top Value Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks DAT 160 SCSI Internal Tape Drive/Top Value, Storage auto loader & library, Tape Cartridge

Long summary description HPE StorageWorks DAT 160 SCSI Internal Tape Drive/Top Value Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HPE StorageWorks DAT 160 SCSI Internal Tape Drive/Top Value Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HPE StorageWorks DAT 160 SCSI Internal Tape Drive/Top Value. Product type: Storage auto loader & library, Media type: Tape Cartridge

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:32:03
Uk has collected 1 expert review for HPE StorageWorks DAT 160 SCSI Internal Tape Drive/Top Value Storage auto loader & library Tape Cartridge and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2012-01-25 01:32:03
The DAT 160 breathes new life into the format and provides a firm upgrade path for users of DAT 72 and DDS-4. Its remarkable that its taken over three years for the successor to DAT 72 to materialise, but DAT 160 has arrived and, in this exclusive r...
67%
Brand Image Product code Product Stock Price from
HPE

HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445C#ABB StoreEver 1U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge 1.6 GB
(show image)
A7445C StoreEver 1U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445C StoreEver 1U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 3.5"DAT 160 40 Pk Black Front Panels HP 3.5"DAT 160 40 Pk Black Front Panels
(show image)
EH879A 3.5"DAT 160 40 Pk Black Front Panels 0.00
(excl. VAT)
0 (incl. VAT)
HP DAT 160 3.5 inch 40 Pack Dove Front Panels Storage auto loader & library Tape Cartridge HP DAT 160 3.5 inch 40 Pack Dove Front Panels Storage auto loader & library Tape Cartridge
(show image)
EH878A DAT 160 3.5 inch 40 Pack Dove Front Panels 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)