location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tivoli Audio iPAL Portable Analog Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tivoli Audio Check ‘Tivoli Audio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1040
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Tivoli Audio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tivoli Audio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tivoli Audio iPAL Portable Analog Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Analog Silver, White
  • - AM, FM
  • - Built-in speaker(s)
  • - AUX in
  • - Nickel-Metal Hydride (NiMH)
Warranty: One year warranty
Long product name Tivoli Audio iPAL Portable Analog Silver, White :
The long product name of Tivoli Audio iPAL Portable Analog Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPAL - AM/FM, 1 x 2.5", High Gloss White/Silver
More>>>
Short summary description Tivoli Audio iPAL Portable Analog Silver, White:
This short summary of the Tivoli Audio iPAL Portable Analog Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tivoli Audio iPAL, Portable, Analog, AM, FM, 6.35 cm (2.5"), Silver, White, Rotary

Long summary description Tivoli Audio iPAL Portable Analog Silver, White:
This is an auto-generated long summary of Tivoli Audio iPAL Portable Analog Silver, White based on the first three specs of the first five spec groups.

Tivoli Audio iPAL. Radio type: Portable, Tuner type: Analog, Supported radio bands: AM, FM. Subwoofer driver diameter (imperial): 6.35 cm (2.5"). Product colour: Silver, White, Volume control: Rotary. Battery technology: Nickel-Metal Hydride (NiMH), Battery life (max): 16 h, Battery voltage: 7.2 V. Width: 93.7 mm, Depth: 98.6 mm, Height: 158.8 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 09:11:15
Uk has collected 6 expert reviews for Tivoli Audio iPAL Portable Analog Silver, White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pocket-lint.com
Updated:
2013-04-01 09:11:11
A good solid portable speaker with the added bonus of a radio built in, just expect it to hurt your wallet...
80%
LordPercy.com
Updated:
2013-04-01 09:11:08
Tivoli iPalA retro styled Ipod enabled portable speaker might sound a bit much and might even look a little daft...but what a sound!...
0%
macobserver.com
Updated:
2013-04-01 09:11:10
iPAL Contact And Other InformationManufacturer:Tivoli Audio Product Home Page:iPAL Description:Monaural AM/FM portable radio designed to match the iPods color scheme. Address:451 D Street, Suite 902Boston, MA 02210USA Price:129.99 - Amazon.com Telepho...
0%
macworld.com
Updated:
2013-04-01 09:11:11
Supported iPod Models: 1st-Generation (Physical Scroll Wheel) 2nd-Generation (Touch Scroll Wheel) 3rd-Generation (4 Horizontal Buttons) 4th-Generation (Click Wheel) iPod mini iPod color/iPod photo iPod Shuffle iPod nano...
80%
ilounge.com
Updated:
2013-04-01 09:11:13
As you have probably noticed from iLounge’s prior reviews, we have deliberately chosen not to mince words when accessories - or even iPods - have been overpriced or underperform their advertised specifications. By the same token, we have been quick...
70%