location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 8 Port Gigabit Desktop Switch Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 Port Gigabit Desktop Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS608GE
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR 8 Port Gigabit Desktop Switch Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 4000 entries Switching capacity: 16 Gbit/s
Warranty: 1 year
Long product name NETGEAR 8 Port Gigabit Desktop Switch Unmanaged :
The long product name of NETGEAR 8 Port Gigabit Desktop Switch Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 Port Gigabit Desktop Switch
More>>>
NETGEAR 8 Port Gigabit Desktop Switch Unmanaged:
The official description of NETGEAR 8 Port Gigabit Desktop Switch Unmanaged as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For a high-speed network on a small scale, nothing delivers like these stylish powerhouses. These fast, easy, and affordable Gigabit switches gives your home network the maximum capacity to handle huge bandwidth. Packed with ease-of-use features to simplify your networking experience, their sleek design makes them look great on a desktop – either flat or in the provided stand. The GS605 and GS608 move very large files such as high-end multimedia, gaming, Internet access, and other speed-intensive applications across your network instantly, and because they are standards-based, they painlessly integrate existing
10, 100, and 1000 Mbps devices on your network. The fan-less design results in silent operation allowing you to focus on your game or relax to your music. Matched with NETGEAR's thorough testing, the GS600 switches provide long-lasting performance you can count on.

Patent
Moves huge files fast! Features 5 or 8 high-speed, auto-sensing 10/100/1000 Mbps Ethernet connections. And because Copper Gigabit Ethernet is a full duplex standard, you can get up to 2000 Mbps on each port.

Smart
Seamlessly integrates 10, 100, and 1000 Mbps devices on the same network and will honor Layer 2 priority tags. Every port automatically senses the right speed and full/half duplex mode, and Auto Uplink™ technology automatically adjusts for straight-through or crossover cables.

Stylish
The sleek design looks great on a desktop whether the switches rest on their feet or on their edge, making it ideal for home and small office environments.

Easy Going
LEDs make for easy monitoring while no fans make for noiseless operation. Compatible with major network operating systems whether it's PC or Mac® OS.

Short summary description NETGEAR 8 Port Gigabit Desktop Switch Unmanaged:
This short summary of the NETGEAR 8 Port Gigabit Desktop Switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 8 Port Gigabit Desktop Switch, Unmanaged

Long summary description NETGEAR 8 Port Gigabit Desktop Switch Unmanaged:
This is an auto-generated long summary of NETGEAR 8 Port Gigabit Desktop Switch Unmanaged based on the first three specs of the first five spec groups.

NETGEAR 8 Port Gigabit Desktop Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Network
Networking standards *
IEEE 802.1p, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Data transmission
Switching capacity *
16 Gbit/s
MAC address table *
4000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
1 MB
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
LED indicators
Link, Power
Safety
UL (UL 60950), CUL, C-Tick, CE Mark
Performance
Compatible operating systems
Windows/Mac OS/NetWare/Linux
Performance
Mean time between failures (MTBF)
87600 h
Minimum system requirements
UTP Category 5 cables Gigabit Network card
Power
Power consumption (typical)
10 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
3.1 kg
Other features
Latency
100 to 100 Mbps: 20 µ. 1000 to 1000 Mbps: 10 µ.
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
177 x 117 x 31 mm
I/O ports
8x UTP (RJ-45) 1x Power
Power requirements
12 VAC, 1A
Electromagnetic emissions
FCC Class A and VCCI Class A, CE Class A
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:38
Uk has collected 1 expert review for NETGEAR 8 Port Gigabit Desktop Switch Unmanaged and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
technogog.com
Updated:
2011-10-04 00:49:38
There was a time when it was common to have one computer hooked to the internet and all you needed really was the modem that was provided by your carrier, now though many of use have numerous products that can or need to access the internet. The majo...
Good Silent, Easy to setup and use, Inexpensive...
Bad None really...
Bottom line There’s not much really to say about this product, it works exactly as it should really. The Netgear GS08 is a great choice to add some extra ports to your home network inexpensively. Pros: Silent Easy to setup and use InexpensiveCons: None really...
90%
Brand Image Product code Product Stock Price from
NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch
(show image)
JGS516NA JGS516 ProSafe 16 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR JGS524 ProSafe 24 Port Gigabit Rackmount Switch NETGEAR JGS524 ProSafe 24 Port Gigabit Rackmount Switch
(show image)
JGS524NA JGS524 ProSafe 24 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR JGS524 network switch NETGEAR JGS524 network switch
(show image)
JGS524 JGS524 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR JGS524 ProSafe 24 Port Gigabit Rackmount Switch NETGEAR JGS524 ProSafe 24 Port Gigabit Rackmount Switch
(show image)
JGS524UK JGS524 ProSafe 24 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch
(show image)
JGS516UK JGS516 ProSafe 16 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch
(show image)
JGS516GE JGS516 ProSafe 16 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR JGS524 ProSafe 24 Port Gigabit Rackmount Switch NETGEAR JGS524 ProSafe 24 Port Gigabit Rackmount Switch
(show image)
JGS524GE JGS524 ProSafe 24 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 5 Port Gigabit Desktop Switch NETGEAR 5 Port Gigabit Desktop Switch
(show image)
GS605GE 5 Port Gigabit Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)