location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Ethernet Broadband Router wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ethernet Broadband Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-100/D
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Ethernet Broadband Router wired router :
The long product name of D-Link Ethernet Broadband Router wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ethernet Broadband Router
More>>>
D-Link Ethernet Broadband Router wired router:
The official description of D-Link Ethernet Broadband Router wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you deploy the DIR-100 router in your home or office, you will benefit from a low cost / high performance solution to share a broadband Internet connection. This will allow you to build a network where several people can simultaneously browse the web, chat on-line and share resources, for a minimal investment.

Ethernet Broadband Router
The D-Link DIR-100 broadband router is designed to let a group of users share a broadband Internet connection through a DSL or cable modem. Easy to set up and operate, this router is ideal for novice home and small office users creating their first networks.

High Performance
The DIR-100 broadband router takes advantage of the latest chipset design that combines very high performance with a lower cost base.

Quality of Service (QoS)
The DIR-100 supports Quality of Service (QoS), by prioritizing delay-sensitive traffic like Internet telephony, multimedia streaming or on-line gaming. This allows users to experience smooth connectivity without suffering from the effects of network congestion.

Total Network Security
The DIR-100 router features a Stateful Packet Inspection (SPI) firewall for protection against Internet Denial of Service (DoS) attacks. SPI inspects the contents of all incoming packet headers before deciding which packets are allowed to pass through. Access control is provided with packet filtering based on port number and source/destination MAC/IP addresses.
With Virtual Server Mapping, only specific services on a local server, like web, FTP or games may be made accessible from the Internet, ensuring the rest of the machine stays protected from hackers. If necessary, any of the built-in LAN ports of the router can function as a DMZ port. Parental control allows parents and network administrators to filter out inappropriate URLs, block domains and control when to allow Internet use according to the time of day.

Easy Setup
D-Link Click’n Connect, the interactive install wizard, is provided with the DIR-100. It allows anyone with no prior technical knowledge to install and connect the router to the Internet within minutes, just by running the product CD. In only a few steps, the user is taken through establishing physical connections (power and cabling), configuring basic settings for the device, and connecting to their ISP.

Short summary description D-Link Ethernet Broadband Router wired router:
This short summary of the D-Link Ethernet Broadband Router wired router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Ethernet Broadband Router, IEEE 802.3x, Ethernet, Ethernet, Fast Ethernet, HTTP, PPTP pass-through IPSec pass-through L2TP pass-through, FCC Class B CE C-Tick UL

Long summary description D-Link Ethernet Broadband Router wired router:
This is an auto-generated long summary of D-Link Ethernet Broadband Router wired router based on the first three specs of the first five spec groups.

D-Link Ethernet Broadband Router. Networking standards: IEEE 802.3x. Switching protocols: Ethernet, Data link protocols: Ethernet, Fast Ethernet, Management protocols: HTTP. VPN support: PPTP pass-through IPSec pass-through L2TP pass-through. Certification: FCC Class B CE C-Tick UL. Weight: 228 g

Network
Networking standards *
IEEE 802.3x
Full duplex
Yes
Supports ISDN connection
No
Ports & interfaces
I/O ports
4 x Ethernet 10Base-T/100Base-TX - RJ-45 1 x Ethernet 10Base-T/100Base-TX - RJ-45 ( WAN )
Protocols
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet
Management protocols
HTTP
Security
MAC address filtering
Yes
URL filtering
Yes
IP address filtering
Yes
VPN support
PPTP pass-through IPSec pass-through L2TP pass-through
NAT functionality
Yes
Features
Certification
FCC Class B CE C-Tick UL
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
228 g
Other features
Power requirements
DC 5V 1.2A
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
148 x 114 x 32 mm
Networking features
PPTP, L2TP, IPSec, PPPoE
Connectivity technology
Wired