location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC P4350 mobile phone 7.11 cm (2.8") 168 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P4350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4350
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC P4350 mobile phone 7.11 cm (2.8") 168 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM 3G Black
  • - 7.11 cm (2.8") 240 x 320 pixels Touchscreen
  • - Rear camera resolution (numeric): 2 MP
  • - MicroSD (TransFlash)
  • - Wi-Fi Bluetooth 2.0+EDR USB port
  • - Video call Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1130 mAh
Long product name HTC P4350 mobile phone 7.11 cm (2.8") 168 g Black :
The long product name of HTC P4350 mobile phone 7.11 cm (2.8") 168 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WM 5.0, Quad-band, EDGE, Bluetooth 2.0, Wi-Fi
More>>>
Short summary description HTC P4350 mobile phone 7.11 cm (2.8") 168 g Black:
This short summary of the HTC P4350 mobile phone 7.11 cm (2.8") 168 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC P4350, Slider, Single SIM, 7.11 cm (2.8"), 2 MP, 1130 mAh, Black

Long summary description HTC P4350 mobile phone 7.11 cm (2.8") 168 g Black:
This is an auto-generated long summary of HTC P4350 mobile phone 7.11 cm (2.8") 168 g Black based on the first three specs of the first five spec groups.

HTC P4350. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. WAP: 2.0, Wi-Fi. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1130 mAh, Standby time (2G): 200 h. Weight: 168 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 12:32:58
Uk has collected 43 expert reviews for HTC P4350 mobile phone 7.11 cm (2.8") 168 g Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
shinyshiny.tv
Updated:
2013-11-20 12:32:13
Susi swallows her disappointment that Ash and Kat got to the Touch first and reviews HTCs QWERTY offering.
0%
techdigest.tv
Updated:
2013-11-20 12:32:16
HTC have an announcement due tomorrow, which apparently is going to be Big and Quite Exciting. In the meantime though, I thought Id take a look at the P4350 smartphone. It runs Windows Mobile 5.0 (thats not the new and exciting 6.0, then). It sports...
0%
letsgomobile.org/en
Updated:
2013-11-20 12:32:22
H TC is a slowly but surely rising brand. The telephones they produce look professional, have a perfect hand fit and are stacked with handy Windows Mobile based functions. Also coming up lately are telephones equipped with a touch screen. On the one ha...
84%
pocket-lint.com
Updated:
2013-11-20 12:32:22
Can HTC impress with its latest handset?...
Good Qwerty keyboard, screen size...
Bad Still running Windows Mobile 5, no 3G connectivity...
Bottom line Overall, like the TyTN the P4350 is a good strong performer, but for us we would opt for the HSDPA touting TyTN instead...
80%
zdnet.co.uk
Updated:
2013-11-20 12:32:33
Its difficult to recommend the HTC P4350 unreservedly: it runs Windows Mobile 5.0 rather than the recently released version 6; also, HTCs TyTN shares the P4350s key characteristics but adds 3G, which will be a clincher for many buyers.
Good Usable slideout keyboard, Quadband GSM phone with GPRS and EDGE support, WiFi and Bluetooth connectivity...
Bad Lacks 3G connectivity...
Bottom line Its difficult to recommend the HTC P4350 unreservedly: it runs Windows Mobile 5.0 rather than the recently released version 6; also, HTCs TyTN shares the P4350s key characteristics but adds 3G, which will be a clincher for many buyers...
78%
pcadvisor.co.uk
Updated:
2016-11-26 23:52:11
Weve rarely praised a mobile phones call quality - until now. The navy-blue T-Mobile Wing sounds terrific - and as this handset is in essence a rebadged version of the much-vaunted HTC Touch, this may be good news for those who crave touchscreen mo...
Bottom line For £329, the T-Mobile Wing is a reasonable value, given the phones versatile functionality, stellar call quality and excellent battery life. We dont yet know how much the iPhone will cost in the UK, but at $499 in the US it is a lot more expensive...
70%
phonearena.com
Updated:
2013-11-20 12:32:11
With so many features and functionalities being embedded into regular cell phones, users have craved for something with much more functionality and ease of use. Treo brought out such success that smartphones have become more and more popular. The T-Mob...
Good Large, vivid screen, Great reception, Talk time...
Bad Slow UI...
Bottom line The Wing is a great replacement for the MDA. In a time where slim phones are in, the Wing is a monster in size but it is very comfortable at the same time. If using a stylus bothers you, then there is always the iPhone, HTC Touch, Samsung F700, and LG...
80%
pocketpcthoughts.com
Updated:
2013-11-20 12:32:20
At a current retail price of $299 for new subscribers, the Wing has debuted at a full $200 below both its suggested retail, and the MDAs original launch price. If you e new to T-Mobile and looking for a Windows Mobile 6 phone, the Wing is really a no-brai...
Good Excellent GSM RF performance, Solid feel, Excellent screen, Excellent keyboard.
Bad Only has a 200Mhz processor, Nonstandard headphone jack, EDGE only (no UMTS or HSDPA).
Bottom line The Wing has some big shoes to fill. Its predecessor, the MDA was enormously popular. Can the Wing fly like its elder, or will it crash into the ground like a buzzard?Read on for the full review!...
0%
trustedreviews.com
Updated:
2013-11-20 12:32:25
When HTC brought out its connected Windows Mobile PDA, the TyTN, it was generally greeted with very positive vibes. I certainly rather liked it when I reviewed it back in July last year. The TyTN's stand out feature was a keyboard that slides out undernea...
Bottom line HTC has made some very impressive Pocket PCs. The P4350 is not one of those, being in most respects average, in others below par. The keyboard is its star attraction but on its own it is not enough to sell this Pocket PC to me...
60%
phonedog.com
Updated:
2013-11-20 12:32:31
The HTC P4350 is one of the latest phones released by HTC and is also known as the HTC Herald. The P4350 is currently the smallest Pocket PC with a slide out keyboard. The size is similar to the Imate JAMin but offers a keyboard in the same size. The P...
96%
pdagold.com
Updated:
2013-11-20 12:32:37
HTC P4350 codename HTC Herald features a handy slide-out keyboard for typing large chunks of text but also a brilliant display, an integrated cell phone module for voice and data communication, Bluetooth and WiFi, long time on battery, as well as a sm...
0%
tech-faq.com
Updated:
2013-11-20 12:32:49
The new and stylish quad band HTC P4350 PDA phone, which is just 17mm thick and just about 168kg in weight, operates under Windows Mobile 5.0 and sports its signature semi-automatic slide-out full QWERTY keypad, which fits well with the HTCs slimmes...
Good Improved design ,Updated software ,Nice TFT touch screen display...
Bad Poor camera resolution indoors ,Poor sound quality ,Mobile platform does not support Microsofts latest OS ,Not a 3G phone...
Bottom line if youre a busy person who doesnt mind that a PDA phone lacks 3G or HSDPA, then this phone is definitely the phone for you. The HTC P4350 PDA phone is usually ideal for business people who are always on the go.
0%
mobilitysite.com
Updated:
2016-11-26 23:52:10
The T-Mobile Wing is a solid replacement for the any HTC Wizard Variant. (T-Mobile MDA/Cingular 8125) When compared to the Wizard, the performance is not a huge increase, but having Windows Mobile 6 and its additions make it a worth the upgrade. If yo...
0%
Howstuffworks.com
Updated:
2016-11-26 23:52:10
The T-Mobile Wing Smart Phone is definitely geared with the business professional in mind. The Wing runs Windows Mobile 6, which is a well-organized operating system that is excellent for keeping your days organized. Schedules are easy to manage and to...
Good Windows Mobile 6, QWERTY keyboard, call clarity, battery life, document editing...
Bad slow connection and processing, clunky design, no camera flash...
Bottom line The T-Mobile Wing Smart Phone is definitely geared with the business professional in mind. The Wing runs Windows Mobile 6, which is a well-organized operating system that is excellent for keeping your days organized. Schedules are easy to manage and t...
60%
infoworld.com
Updated:
2016-11-26 23:52:10
T-Mobile Wing, a Windows Mobile 6 Professional handset, is an attractive yet full-featured device. Windows Mobile 6 Professional, with Mobile Office 2007, really shines on Wing, which has a roomy slide-out QWERTY keyboard and a screen that responds to...
81%
Digitaltrends.com
Updated:
2016-11-26 23:52:10
The T-Mobile Sidekick and its almost annual iterations have been a success, but it became exclusively associated with the young and hip around the time Paris Hilton was spotted with one (it may have been diamond-encrusted). Meanwhile, purchasing a Blac...
70%
pocketpcmag.com
Updated:
2016-11-26 23:52:10
T-Mobile is on a roll. The carrier recently announced a Windows Mobile 6 Standard upgrade program for its Dash Smartphone users as well as North Americas first ever WM 6 Professional device"-"The T-Mobile Wing. T-Mobiles focus on style is e...
0%
connectreviews.com
Updated:
2016-11-26 23:52:10
Windows Mobile smartphones have become very popular over the past two or so years with the introduction of Windows Mobile 6. T-Mobile recently put their offering into the pot with the T-Mobile Wing, and I recently had the opportunity to try it out. The...
80%
techcrunch.com
Updated:
2016-11-26 23:52:10
HTC, the manufacturer of T-Mobile’s new Wing smartphone, are like great session players. They blend into the background, laying down syncopation, a few horns, some cowbell, while the carriers — the Otis Reddings of this little analogy — take the spo...
0%
techcrunch.com
Updated:
2016-11-26 23:52:10
When T-Mobile began shipping the Wing (made by the good folks at HTC) just the other day, they earned bragging rights for being the first provider to give us a Windows Mobile-6.0-loaded phone. So how does the gadget hold up? I’ve spent a good deal of t...
0%
brighthand.com
Updated:
2016-11-26 23:52:10
It is one of the first models released with Windows Mobile 6 Professional.Look and FeelThe Wing uses a form factor that's grown quite popular. Like a number of other high-end models, it includes a QWERTY keyboard with a landscape orientation that can b...
0%
pcworld.com_techhive.com
Updated:
2016-11-26 23:52:11
T-Mobile Wing Svelte multimedia-friendly PDA phone delivers impressive call quality and battery life; however, a few ill-advised design decisions detract from its otherwise top-notch usability. Recommend this story? Yes No Please Wait... Im finicky ab...
Good Touch screen display, Roomy, slideout keyboard...
Bad Some buttons are poorly designed, Limited integrated storage...
Bottom line Svelte multimedia-friendly PDA phone delivers impressive call quality and battery life; however, a few ill-advised design decisions detract from its otherwise top-notch usability.
85%
Businessweek.com
Updated:
2016-11-26 23:52:11
The providers new dual-mode wireless handset doesnt take full advantage of its Wi-Fi capability...
80%
infosyncworld.com
Updated:
2016-11-26 23:52:11
Designed with consumers in mind, T-Mobiles new Windows Mobile 6 smartphone features MyFaves and Wi-Fi. Will it inspire a whole new crowd of smartphone fans?...
Good Attractive design. Nice new tweaks to Windows Mobile. Comfortable keypad. Good performance as a Web browser. Preloaded e-mail settings.
Bad Wi-Fi doesnt replace slower EDGE networking. System still a bit buggy, we had quite a few crashes. Still lots of menus in WM6.
Bottom line We think the Wing is one of the most appealing Windows Mobile smartphones yet, even more appealing that the slim slabs like the BlackJack and the Motorola Q. The keys are more comfortable, the screen is much larger, and the entire design feels solid...
67%
Laptopmag.com
Updated:
2016-11-26 23:52:11
As one of the first devices to run Windows Mobile 6, the T-Mobile Wing crams a lot of functionality into a pocket-friendly design. Like its predecessor, the T-Mobile MDA, the Wing gives you a built-in Wi-Fi connection for fast Web surfing and e-mail do...
Good Slimmer design than T-Mobile MDA, Runs WM6, Wi-Fi connectivity, Terrific battery life...
Bad No 3G support, Echoey call quality, Flat QWERTY keys, Lackluster 2-MP camera...
70%
mobiletechreview.com
Updated:
2016-11-26 23:52:11
The Wing is the follow-up to the popular but now aging T-Mobile MDA that was released in February 2006. Keeping the same basic design with QWERTY side-slideout keyboard that made the MDA so popular, the Wing refines a good thing by reducing thickness...
60%
phonescoop.com
Updated:
2016-11-26 23:52:11
T-Mobiles Wing updates the MDA with a sexier body, a better camera, and Windows Mobile 6. Well show you the ups and downs of this new flagship smartphone in the tour. You can watch it here:Or visit YouTube for more viewing and sharing options.Sound l...
0%
Smartdevicecentral.com
Updated:
2016-11-26 23:52:11
It was only about 18 months, but it seemed as if the had been on the market for an eternity. The MDA was an okay handset, but a slow processor and poor voice reception limited its appeal. The new T-Mobile Wing, the MDAs replacement, packs in many not...
0%
pcmag.com
Updated:
2016-11-26 23:52:11
It was only about 18 months, but it seemed as if the T-Mobile MDA had been on the market for an eternity. The MDA was an okay handset, but a slow processor and poor voice reception limited its appeal. The new T-Mobile Wing, the MDAs replacement, pac...
Good Clean design. Good reception. Very bright touch screen. Works over Wi-Fi or EDGE.
Bad Same slow processor as the MDA.
Bottom line Its a solid smartphone in its own right, but the T-Mobile Wing really needed a CPU bump...
70%
Pocketnow.com
Updated:
2016-11-26 23:52:11
Today T-Mobile USA has announced the successor to their successful MDA Pocket PC Phone with a slide-out keyboard. The T-Mobile Wing brings a few very welcome improvements as well as the bragging rights for being the first Windows Mobile 6 Professio...
Good Thinner than most keyboard slider phones, Smooth rubbery blue skin, Slideout keyboard with big buttons, Great added software from TMobile, 802.11b/g WiFi, Windows Mobile 6 Professional...
Bad 201Mhz TI OMAP850 processor can be slow, Not enough program memory for all that Windows Mobile 6 offers, Buggy Windows Live applications, No more Email Triggers support, No 3G UMTS/HSDPA, No built in GPS...
Bottom line While the technical specifications for the T-Mobile Wing are not much different than the old T-Mobile MDA that it replaces, you really cant get any other Windows Mobile 6 Professional device in North America today. Though the new thinness and grea...
70%
slashphone.com
Updated:
2016-11-26 23:52:11
Kevin over at jkontherun is beside himself with endearing, childish glee over the FCC approval for HTCs Herald, seemingly to be hitting T-Mobile shelves near you in the not too distant future. It looks like an incremental rather than groundbreaking up...
0%