location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus ZUIKO DIGITAL ED 70‑300mm 1:4.0‑5.6 SLR Telephoto lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZUIKO DIGITAL ED 70‑300mm 1:4.0‑5.6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2931392 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 09:01:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus ZUIKO DIGITAL ED 70‑300mm 1:4.0‑5.6 SLR Telephoto lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Telephoto lens Black
  • - Lens structure (elements/groups): 14/10
  • - Aperture range (F-F): 4 - 5.6
  • - Maximum aperture number: 22
  • - Closest focusing distance: 1.2 m
  • - Auto focus
Long product name Olympus ZUIKO DIGITAL ED 70‑300mm 1:4.0‑5.6 SLR Telephoto lens Black :
The long product name of Olympus ZUIKO DIGITAL ED 70‑300mm 1:4.0‑5.6 SLR Telephoto lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZUIKO DIGITAL ED 70‑300mm 1:4.0‑5.6
More>>>
Short summary description Olympus ZUIKO DIGITAL ED 70‑300mm 1:4.0‑5.6 SLR Telephoto lens Black:
This short summary of the Olympus ZUIKO DIGITAL ED 70‑300mm 1:4.0‑5.6 SLR Telephoto lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus ZUIKO DIGITAL ED 70‑300mm 1:4.0‑5.6, Telephoto lens, 14/10, 70 - 300 mm, Four Thirds, Auto focus

Long summary description Olympus ZUIKO DIGITAL ED 70‑300mm 1:4.0‑5.6 SLR Telephoto lens Black:
This is an auto-generated long summary of Olympus ZUIKO DIGITAL ED 70‑300mm 1:4.0‑5.6 SLR Telephoto lens Black based on the first three specs of the first five spec groups.

Olympus ZUIKO DIGITAL ED 70‑300mm 1:4.0‑5.6. Component for: SLR, Lens structure (elements/groups): 14/10, Lens type: Telephoto lens. Product colour: Black. Diameter: 8 cm, Filter size: 5.8 cm, Length: 127 mm. Magnification: 0.5x

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:23:41
Uk has collected 4 expert reviews for Olympus ZUIKO DIGITAL ED 70‑300mm 1:4.0‑5.6 SLR Telephoto lens Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Photoradar.com
Updated:
2012-01-25 06:23:41
This is one of Olympus’s ‘standard’ lenses, which means its designed for keen amateurs rather than professionals. Even so, it weighs in at a fair old price, and more than you’d normally expect to pay for a maker’s own 70-300mm zoom. Of course, on an E-...
Bottom line This is one of Olympus’s ‘standard’ lenses, which means its designed for keen amateurs rather than professionals. Even so, it weighs in at a fair old price, and more than you’d normally expect to pay for a maker’s own 70-300mm zoom. Of course, on an E-...
60%
Slrgear.com
Updated:
2012-01-25 06:23:40
For the time being, four-thirds users looking for an economical telephoto zoom are limited to this lens; third-party manufacturers haven't chosen to offer their 70-300mm designs to the four-thirds mount. That said, for the money, the Olympus 70-300mm...
0%
Slrgear.com
Updated:
2014-10-31 09:38:51
The lens is designed to fit the four-thirds sensor, and won't work on older Olympus film bodies. With an adapter, it can work on micro four-thirds bodies. This lens isn't a "constant" lens, in that as you increase the focal length, the largest aperture ra...
Bottom line For the time being, four-thirds users looking for an economical telephoto zoom are limited to this lens; third-party manufacturers haven't chosen to offer their 70-300mm designs to the four-thirds mount. That said, for the money, the Olympus 70-300mm ƒ/4-...
88%
Country Distributor
United Kingdom 1 distributor(s)