location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3110 classic 87 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3110 classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0026419
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3110 classic 87 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1020 mAh
Long product name Nokia 3110 classic 87 g Black :
The long product name of Nokia 3110 classic 87 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3110 Classic Black
More>>>
Short summary description Nokia 3110 classic 87 g Black:
This short summary of the Nokia 3110 classic 87 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3110 classic, Bar, 128 x 160 pixels, 1.3 MP, Bluetooth, 1020 mAh, Black

Long summary description Nokia 3110 classic 87 g Black:
This is an auto-generated long summary of Nokia 3110 classic 87 g Black based on the first three specs of the first five spec groups.

Nokia 3110 classic. Form factor: Bar. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1020 mAh, Standby time (2G): 370 h. Weight: 87 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:37:45
Uk has collected 19 expert reviews for Nokia 3110 classic 87 g Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
cgena.com
Updated:
2016-11-27 01:49:07
In case you don't know, Nokia had an older version of 3110 way back 1997. The model number is then reused this 2007. For a candybar phone like 3110, a Navi-Key looks just fine. It compliments the edges of the phone, giving it a built structure. Altho...
0%
cgena.com
Updated:
2011-08-02 10:37:45
In case you don't know, Nokia had an older version of 3110 way back 1997. The model number is then reused this 2007. For a candybar phone like 3110, a Navi-Key looks just fine. It compliments the edges of the phone, giving it a built structure. Altho...
0%
tech2.com
Updated:
2011-08-02 10:37:45
Nokia has got to be one of the most innovative phone manufacturers, and yet here is a product that looks like a small sized black brick. So why would someone go for the Nokia 3110 classic? Well, read the review right down to the conclusion for that. De...
60%
techtree.com
Updated:
2011-08-02 10:37:45
It seems Nokia has run out of model numbers for their new handsets. The latest Nokia that we received has the same model number as one of their initial handsets. This is not the only model number to be re-used, there are more of these coming up. All of...
Good Good battery, Expandable memory, 1.3 MP camera, Bluetooth 2.0, EDGE.
Bad Uninspiring looks, Poor package, 9 MB internal memory.
Bottom line The Nokia 3110 Classic has the latest version of the Series 40 UI. It is stable and supports phone startup even without the SIM inserted. The interface is tweaked to provide smoother activity. It has a photo-call option and can keep logs of the last 2...
70%
trustedreviews.com
Updated:
2011-08-02 10:37:45
Back in April I reviewed Nokia's 6300 and was impressed with its simplicity, clean lines and usability. Now comes the 3110 classic, a tri-band handset with GPRS, EDGE and HSCSD. As I wrote this review the 3110 classic was available on Orange from free. No...
80%